location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Back-UPS Pro 1000VA Line-Interactive uninterruptible power supply (UPS) 1 kVA 670 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Back-UPS Pro 1000VA Line-Interactive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP1000I
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years repair or replace
Long product name APC Back-UPS Pro 1000VA Line-Interactive uninterruptible power supply (UPS) 1 kVA 670 W :
The short editorial description of APC Back-UPS Pro 1000VA Line-Interactive uninterruptible power supply (UPS) 1 kVA 670 W

APC Back-UPS Pro, 1000VA/670W, Input 230V/ Output 230V, Interface Port DB-9 RS-232
More>>>
APC Back-UPS Pro 1000VA Line-Interactive uninterruptible power supply (UPS) 1 kVA 670 W:
The official marketing text of APC Back-UPS Pro 1000VA Line-Interactive uninterruptible power supply (UPS) 1 kVA 670 W as supplied by the manufacturer

Features
Automatic Voltage Regulation (AVR), Hot Swap Batteries, Intelligent Battery Management, Network Data Line Surge Protection, Overload Indicator, Overvoltage Correction, Replace Batt Indicator
Includes
User Manual

Short summary description APC Back-UPS Pro 1000VA Line-Interactive uninterruptible power supply (UPS) 1 kVA 670 W:
This short summary of the APC Back-UPS Pro 1000VA Line-Interactive uninterruptible power supply (UPS) 1 kVA 670 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Back-UPS Pro 1000VA Line-Interactive, 1 kVA, 670 W, 320 J, 5.6 min, 15.7 min, APC Replacement Battery RBC6

Long summary description APC Back-UPS Pro 1000VA Line-Interactive uninterruptible power supply (UPS) 1 kVA 670 W:
This is an auto-generated long summary of APC Back-UPS Pro 1000VA Line-Interactive uninterruptible power supply (UPS) 1 kVA 670 W based on the first three specs of the first five spec groups.

APC Back-UPS Pro 1000VA Line-Interactive. Output power capacity: 1 kVA, Output power: 670 W, Surge energy rating: 320 J. Typical backup time at full load: 5.6 min, Typical backup time at half load: 15.7 min, Replacement battery cartridge: APC Replacement Battery RBC6. Product color: Beige. Interface: DB-9 RS-232, Output connections: (4)IEC 320 C13 (2)IEC Jumpers, Input connection type: IEC-320-C14 inlet

Features
Output power capacity *
1 kVA
Output power *
670 W
Surge energy rating
320 J
Battery
Typical backup time at full load
5.6 min
Typical backup time at half load
15.7 min
Replacement battery cartridge
APC Replacement Battery RBC6
Design
Product color *
Beige
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Other features
Interface
DB-9 RS-232
Output connections
(4)IEC 320 C13 (2)IEC Jumpers
Input connection type
IEC-320-C14 inlet
Dimensions (WxDxH)
8.66 x 6.69 x 17.3" (220 x 170 x 440 mm)
Nominal output voltage
230 V
Filtering description
0.3% IEEE/UL 1449
Nominal input voltage
230 V
Country Distributor
United Kingdom 1 distributor(s)