location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRT012 UPS accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRT012
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRT012 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304323983 show
Category: UPS Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:41:59
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC SRT012 UPS accessory :
The short editorial description of APC SRT012 UPS accessory

1 x Hardwire Kit
More>>>
APC SRT012 UPS accessory:
The official marketing text of APC SRT012 UPS accessory as supplied by the manufacturer

APC Smart-UPS SRT 2200VA/3000VA Input/Output Hardwire Kit.

Short summary description APC SRT012 UPS accessory:
This short summary of the APC SRT012 UPS accessory data-sheet is auto-generated and uses the product title and the first six key specs.

APC SRT012, Network management card, APC Smart-UPS SRT 2200VA/3000VA, 7.01" (178 mm), 10" (254 mm), 5.55" (141 mm), 2.2 lbs (1 kg)

Long summary description APC SRT012 UPS accessory:
This is an auto-generated long summary of APC SRT012 UPS accessory based on the first three specs of the first five spec groups.

APC SRT012. Product type: Network management card, Compatibility: APC Smart-UPS SRT 2200VA/3000VA. Package width: 7.01" (178 mm), Package depth: 10" (254 mm), Package height: 5.55" (141 mm)

Features
Product type *
Network management card
Compatibility
APC Smart-UPS SRT 2200VA/3000VA
Weight & dimensions
Package width
7.01" (178 mm)
Package depth
10" (254 mm)
Package height
5.55" (141 mm)
Weight & dimensions
Package weight
2.2 lbs (1 kg)
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85079080
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)