location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Integrated Work Center 3 monitor mount / stand 24" Desk Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Integrated Work Center 3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2P06AA?KIT
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 10:51:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Integrated Work Center 3 monitor mount / stand 24" Desk Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 12.1 lbs (5.5 kg)
  • - Minimum screen size: 17" Maximum screen size: 24"
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm)
  • - Height adjustment
  • - Silver
Guarantee: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP Integrated Work Center 3 monitor mount / stand 24" Desk Silver :
The short editorial description of HP Integrated Work Center 3 monitor mount / stand 24" Desk Silver

Integrated Work Center 3 for Small Form Factor
More>>>
HP Integrated Work Center 3 monitor mount / stand 24" Desk Silver:
The official marketing text of HP Integrated Work Center 3 monitor mount / stand 24" Desk Silver as supplied by the manufacturer

Maximize your work space with the HP Integrated Work Center for Small Form Factors v3. Customize an “all-in-one” solution by combining an HP Small Form Factor or Workstation with an LED monitor up to 24 diagonal inches.

Features

- Create an ideal work space with a stylish, innovative stand built to match the newest HP PC designs.
- Simply attach the monitor to the included VESA mounting plate, route the cables through the provided cable channels, place the Small Form Factor PC or Workstation on the back platform of the stand, and lower the top latch to secure it in place.
- Once assembled, you can easily move the entire system around your desk.
- Find your best viewing position with fleixble tilt, swivel, and height adjustment settings. Pivot the monitor 90° into a vertical orientation for less scrolling when reading longer e-mails and web pages.
- Get the reassurance of a one-year parts replacement limited warranty. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
- HP Compaq 6300 Pro SFF, HP ProDesk 600 G1 SFF, HP Compaq Elite 8300 SFF, HP EliteDesk 800 G1 SFF, HP Compaq 6305 Pro SFF. HP Z series Small Form Factor Workstations. The stand will also accommodate a VESA-compliant HP monitor up to 24” diagonal in size, or an industry standard VESA-compliant monitor. Monitors sold separately.

Short summary description HP Integrated Work Center 3 monitor mount / stand 24" Desk Silver:
This short summary of the HP Integrated Work Center 3 monitor mount / stand 24" Desk Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Integrated Work Center 3, 12.1 lbs (5.5 kg), 17", 24", 3.94 x 3.94" (100 x 100 mm), Height adjustment, Silver

Long summary description HP Integrated Work Center 3 monitor mount / stand 24" Desk Silver:
This is an auto-generated long summary of HP Integrated Work Center 3 monitor mount / stand 24" Desk Silver based on the first three specs of the first five spec groups.

HP Integrated Work Center 3. Maximum weight capacity: 12.1 lbs (5.5 kg), Minimum screen size: 17", Maximum screen size: 24", Minimum VESA mount: 3.94 x 3.94" (100 x 100 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Height adjustment, Tilt angle range: -3 - 21°. Product color: Silver

Mounting
Minimum screen size *
17"
Maximum weight capacity *
12.1 lbs (5.5 kg)
Maximum screen size *
24"
Mounting type *
Desk
Minimum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Maximum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Number of displays supported *
1
Ergonomics
Height adjustment
Yes
Height adjustment range
0 - 5.12" (0 - 130 mm)
Tilt angle range
-3 - 21°
Pan range
-180 - 180°
Design
Product color *
Silver
Weight & dimensions
Width
14.5" (368 mm)
Depth
12.1" (307 mm)
Height
16.8" (427 mm)
Weight
8.38 lbs (3.8 kg)
Packaging data
Package width
14.5" (368 mm)
Package depth
10.7" (271 mm)
Package height
18.5" (470 mm)
Package weight
11.7 lbs (5.3 kg)
Technical details
Compatible products
HP Compaq 6300 Pro SFF, HP ProDesk 600 G1 SFF, HP Compaq Elite 8300 SFF, HP EliteDesk 800 G1 SFF, HP Compaq 6305 Pro SFF. HP Z serie SFF workstations