location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Adjustable Display Stand Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adjustable Display Stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW663AA#AC3?KIT
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 384710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:28:28
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP Adjustable Display Stand Black :
The short editorial description of HP Adjustable Display Stand Black

Adjustable Display Stand
More>>>
HP Adjustable Display Stand Black:
The official marketing text of HP Adjustable Display Stand Black as supplied by the manufacturer

- Turn your HP Business Notebook into an ergonomic and desktop-like solution supporting up to a 24 inch display. A dual-hinged, smooth-motion display stand allows for greater depth, height and tilt adjustment for maximum comfort. The adaptable design of the HP Adjustable Display Stand accommodates notebooks that can be connected to a docking station and notebooks that do not have a docking connector.
- Adjust your computer screen to a comfortable eye level. A dual-hinged display stand allows for greater depth, height and tilt adjustment for maximum comfort.
- Easily turn your display from landscape to portrait mode.
- Keep your desktop clutter-free even when connecting multiple devices with the simple cable management channels on the back of the stand.

Short summary description HP Adjustable Display Stand Black:
This short summary of the HP Adjustable Display Stand Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Adjustable Display Stand, Black, 8.38 lbs (3.8 kg), 16.9", 16.9 x 13.8 x 15.7" (430 x 350 x 400 mm), 8.4 lbs

Long summary description HP Adjustable Display Stand Black:
This is an auto-generated long summary of HP Adjustable Display Stand Black based on the first three specs of the first five spec groups.

HP Adjustable Display Stand. Product color: Black. Weight: 8.38 lbs (3.8 kg), Size (imperial): 16.9". Dimensions (WxDxH): 16.9 x 13.8 x 15.7" (430 x 350 x 400 mm). Weight (imperial): 8.4 lbs

Design
Product color *
Black
Weight & dimensions
Weight
8.38 lbs (3.8 kg)
Weight & dimensions
Size (imperial)
16.9"
Weight (imperial)
8.4 lbs
Other features
Dimensions (WxDxH)
16.9 x 13.8 x 15.7" (430 x 350 x 400 mm)