location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 3Y Prospt - 5Y ProSpt PL 1 license(s) 5 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Upgrade from 3Y ProSupport to 5Y ProSupport Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
890-41923
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 3Y Prospt - 5Y ProSpt PL 1 license(s) 5 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24x7 direct access to in-region ProSupport engineers
  • - Proactive monitoring, automated issue detection, failure prevention and notifications with SupportAssist
  • - Keep your hard drive after replacement to ensure data security
  • - Repairs for accidents caused by drops, spills or electrical surges
Long product name DELL 3Y Prospt - 5Y ProSpt PL 1 license(s) 5 year(s) :
The short editorial description of DELL 3Y Prospt - 5Y ProSpt PL 1 license(s) 5 year(s)

3Y ProSupport – 5Y ProSupport Plus
More>>>
DELL 3Y Prospt - 5Y ProSpt PL 1 license(s) 5 year(s):
The official marketing text of DELL 3Y Prospt - 5Y ProSpt PL 1 license(s) 5 year(s) as supplied by the manufacturer

ProSupport Plus is Dell's most complete support service, it combines 24x7 priority access to expert support, coverage for accidents, hard drive retention, next business day onsite service after remote diagnosis, and proactive monitoring for automated issue identification and notification. It ensures that hardware and software are running smoothly so you can focus on what’s important.

*Availability and terms of Dell EMC Services vary by region and by product. Contact a sales representative for details.

Short summary description DELL 3Y Prospt - 5Y ProSpt PL 1 license(s) 5 year(s):
This short summary of the DELL 3Y Prospt - 5Y ProSpt PL 1 license(s) 5 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 3Y Prospt - 5Y ProSpt PL, 1 license(s), 5 year(s), 24x7x365, Next Business Day (NBD)

Long summary description DELL 3Y Prospt - 5Y ProSpt PL 1 license(s) 5 year(s):
This is an auto-generated long summary of DELL 3Y Prospt - 5Y ProSpt PL 1 license(s) 5 year(s) based on the first three specs of the first five spec groups.

DELL 3Y Prospt - 5Y ProSpt PL. License quantity: 1 license(s), Number of years: 5 year(s), Service time (hours x days): 24x7x365, Next Business Day (NBD)

Features
License quantity
1 license(s)
Product type
Upgrade
Service type
ProSupport Plus
Service included
Parts and Labor
Next Business Day (NBD)
Yes
Service time (hours x days)
24x7x365
Features
Number of years
5 year(s)
Phone support
Yes
Web support
Yes
Troubleshooting
Yes
Parts replacement
Yes
Compatibility
Latitude 7275