Sencor logo

Sencor SRD 220 BBU Digital FM Radio Clock Black, Blue

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36145
Info modified on:
27 Oct 2022, 09:52:00
Long product name Sencor SRD 220 BBU Digital FM Radio Clock Black, Blue:

DIGITAL FM tuner, FM 87,5 - 108 MHz, 30 Presets, 1W RMS, USB

Short summary description Sencor SRD 220 BBU Digital FM Radio Clock Black, Blue:

Sencor SRD 220 BBU Digital FM Radio, Clock, Digital, FM, 87.5 - 108 MHz, 1 W, MP3

Long summary description Sencor SRD 220 BBU Digital FM Radio Clock Black, Blue:

Sencor SRD 220 BBU Digital FM Radio. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM. RMS rated power: 1 W, Audio formats supported: MP3. Display type: LCD. Product color: Black, Blue. Compatible memory cards: MicroSD (TransFlash), MicroSDHC

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.