Whirlpool logo

Whirlpool TDLR 70220 washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163589
Info modified on:
27 May 2024, 12:27:24
Short summary description Whirlpool TDLR 70220 washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White:

Whirlpool TDLR 70220, Top-load, 15.4 lbs (7 kg), B, 76 dB, 1200 RPM, 174 kWh

Long summary description Whirlpool TDLR 70220 washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White:

Whirlpool TDLR 70220. Loading type: Top-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 174 kWh, Annual water consumption washing: 8900 L. Product color: White. Width: 15.7" (400 mm), Depth: 23.6" (600 mm), Height: 35.4" (900 mm)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.