Apple logo

Apple iBook G4 14.1" M9848LL/A 14.1" 0.5 GB DDR-SDRAM 60 GB AMD Mobility Radeon 9550 Mac OS X 10.4 Tiger

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46346
Info modified on:
07 Oct 2022, 21:56:38
Long product name Apple iBook G4 14.1" M9848LL/A 14.1" 0.5 GB DDR-SDRAM 60 GB AMD Mobility Radeon 9550 Mac OS X 10.4 Tiger:

1.42GHz PowerPC G4, 512MB PC2700 DDR, 60GB ATA/100 HDD, DVD±RW/CD-RW, 14.1-inch TFT XGA, ATI Mobility Radeon 9550, 56K V.92 modem, 10/100BASE-T Ethernet, Bluetooth, Mac OS X 10,4

Short summary description Apple iBook G4 14.1" M9848LL/A 14.1" 0.5 GB DDR-SDRAM 60 GB AMD Mobility Radeon 9550 Mac OS X 10.4 Tiger:

Apple iBook G4 14.1" M9848LL/A, 1.42 GHz, 14.1", 1024 x 768 pixels, 0.5 GB, 60 GB, Mac OS X 10.4 Tiger

Long summary description Apple iBook G4 14.1" M9848LL/A 14.1" 0.5 GB DDR-SDRAM 60 GB AMD Mobility Radeon 9550 Mac OS X 10.4 Tiger:

Apple iBook G4 14.1" M9848LL/A. Processor frequency: 1.42 GHz. Display diagonal: 14.1", Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: AMD Mobility Radeon 9550. Operating system installed: Mac OS X 10.4 Tiger. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.