DELL logo

DELL 329-BCGX modular server chassis

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157409
Info modified on:
19 Oct 2020, 14:57:37
Long product name DELL 329-BCGX modular server chassis:

10 Gigabit SFP+ x 4 + 1000Base-T x 2, Wired, Gigabit Ethernet, 10 Gigabit Ethernet, 2 x 1000Base-T - RJ-45

DELL 329-BCGX modular server chassis:

The VTRX 10GbE Switch Module, , is a layer 2 switch that supports speeds up to 10 Gbps. Both the switch GUI and CLI provide access for configuring the switch. The OOB management IP must be on a different IP subnet than those defined on all other switch interfaces (port, VLAN). Blade servers are connected to internal (te 1/1 – te 4/4) ports. The internal ports communicate together allowing for east-west traffic. The external ports allow for north-south communication to any upstream devices on the network as if the ports were typical switching/bridging device.

Short summary description DELL 329-BCGX modular server chassis:

DELL 329-BCGX, Large Enterprise Business, Black, Dell PowerEdge VRTX, 10 Gigabit Ethernet, Gigabit Ethernet

Long summary description DELL 329-BCGX modular server chassis:

DELL 329-BCGX. Device class: Large Enterprise Business, Product color: Black, Compatible products: Dell PowerEdge VRTX. Ethernet interface type: 10 Gigabit Ethernet, Gigabit Ethernet

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.