location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 450-ABKN power cable Black 78.7" (2 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450-ABKN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
450-ABKN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063750313
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2021 16:12:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 450-ABKN power cable Black 78.7" (2 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 78.7" (2 m)
  • - Male
  • - Male
  • - Black
  • - 1 pc(s)
Long product name DELL 450-ABKN power cable Black 78.7" (2 m) :
The short editorial description of DELL 450-ABKN power cable Black 78.7" (2 m)

South Africa Power Cord, 10A, 2M
More>>>
DELL 450-ABKN power cable Black 78.7" (2 m):
The official marketing text of DELL 450-ABKN power cable Black 78.7" (2 m) as supplied by the manufacturer

Power your Dell™ systems with the 10A Power Cord from Dell. It is designed to provide electrical connectivity to your equipment. This power cord provides an input voltage of 10A and measures 2M in length.

Compatibility
This product is compatible with the following systems:
- Dell Networking N2048P
- Dell Networking N3024
- Dell Networking N3024F
- Dell Networking N3048
- Dell Networking N2024
- Dell Networking N2024P
- Dell Networking N2048
- Dell Networking N3024P
- Dell Networking N4032
- Dell Networking N4032F
- Dell Networking N4064
- Networking Old Ironsides N40xx
- Networking Z9500

Short summary description DELL 450-ABKN power cable Black 78.7" (2 m):
This short summary of the DELL 450-ABKN power cable Black 78.7" (2 m) data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 450-ABKN, 78.7" (2 m), 10 A

Long summary description DELL 450-ABKN power cable Black 78.7" (2 m):
This is an auto-generated long summary of DELL 450-ABKN power cable Black 78.7" (2 m) based on the first three specs of the first five spec groups.

DELL 450-ABKN. Cable length: 78.7" (2 m). Input current: 10 A

Country Distributor
United Kingdom 2 distributor(s)
Disclaimer DELL 450-ABKN power cable Black 78.7" (2 m):
Disclaimer

Actual configuration might differ from illustration