- - Tabletop router Black
- - Single-band (2.4 GHz) Wi-Fi 4 (802.11n) 300 Mbit/s
- - Fast Ethernet
- - Ethernet WAN SIM card slot
- - Ethernet LAN (RJ-45) ports: 4
- - Quality of Service (QoS) support
LTE3300 Series LTE Indoor Router/IAD, LTE Band 3/7/8/20/40, UMTS Band 1/8, GSM Quad-Band
Evolved Design Enabling Innovative Services.
Mobile technology creates opportunities for new operators to enter networking business with lower investment comparing to building fixed-line infrastructures. To fixed-line operators, mobile network is more important as a backup to offload congested bandwidth for higher customer satisfaction. Mobile network is the trend that operators can never resist. ZyXEL, as a global leader of broadband networking, always stay ahead of the trend to offer the market with innovative designs.
The LTE3300 Series employs LTE — the latest mobile broadband technology with high popularity — to deliver the best possible data rates of up to 150/50 Mbps (DL/UL). With bridge and router modes embedded, the LTE3300 Series is adaptive to all kinds of devices/gateways for seamless integration with your CPE (Customer Premise Equipment) on-hand in a simple yet complete way to meet your needs.
Maximum freedom of mobility.
As LTE markets expand quickly, base station coverage is yet to be completed. The LTE3300 Series supports single- (LTE) and multi-mode (LTE/3G/2G) so you can stay connected even of there is only 3G or 2G services. Besides, the multi-band support also relieves the concern from varied LTE/3G frequencies in different countries. The flexibility of LTE3300 Series keeps you online around the world with the maximum freedom of mobility.
State-of-the-art technology.
The LTE3300 Series employs 3GPP release 9, category 4 — the best practice of LTE technology with 150/50 Mbps (DL/UL) data rates. You can enjoy ultra-fast, flexible wireless connection anywhere within LTE/3G/2G signal coverage.
Embedded bridge/router mode for all devices/gateways.
For network integration, ZyXEL embeds both bridge and router modes into the LTE3300 Series. Users can take advantage of the built-in routing functions in all typical applications, while the bridge mode is designed to work with users’ existing or preferred device such as high-end Wi-Fi Access Points, Small Business Gateways or Enterprise Gateways. With the two built-in modes, the LTE3300 Series can be easily integrated with all kinds of devices/gateways.
High-speed Wi-Fi of up to 300 Mbps.
The LTE3300 Series comes with 802.11n Wi-Fi compatibility, so you can enjoy high-speed Wi-Fi of up to 300 Mbps without additional devices. With the true wireless connection provided by the LTE3300 Series of indoor router, there’s no cabling needed for either LTE WAN or wireless LAN.
Zyxel LTE3301-Q222-EU01V3F, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, 3G, Black, Tabletop router
Zyxel LTE3301-Q222-EU01V3F. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Mobile network generation: 4G, 4G standard: LTE. Security algorithms: WEP, WPA, WPA2, WPA2-AES. Product type: Tabletop router, Product color: Black, LED indicators: LAN, Power, WLAN