Kodak Alaris logo

Kodak i1190WN Scanner ADF scanner 600 x 600 DPI A4 Black

Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115761
Info modified on:
04 Aug 2022, 17:03:11
Long product name Kodak i1190WN Scanner ADF scanner 600 x 600 DPI A4 Black:

Kodak i1190WN Wireless Network Scanner

Kodak i1190WN Scanner ADF scanner 600 x 600 DPI A4 Black:

With the new i1190WN wireless network scanner you can share one scanner with many users. There are no cords or cables keeping it fixed in one place, which means you can easily move it around the office. It’s the perfect scanner for sharing and work collaborations. And it can handle everything from ID cards to complex business documents.

You don’t need lots of expensive IT or powerful PCs to support it either, which saves you money. You can easily integrate it with your existing business applications and create new custom integrations. And you can even manage security levels and settings.

Short summary description Kodak i1190WN Scanner ADF scanner 600 x 600 DPI A4 Black:

Kodak i1190WN Scanner, 8.5 x 118.1" (216 x 3000 mm), 600 x 600 DPI, ADF scanner, Black, LCD, CMOS CIS

Long summary description Kodak i1190WN Scanner ADF scanner 600 x 600 DPI A4 Black:

Kodak i1190WN Scanner. Maximum scan size: 8.5 x 118.1" (216 x 3000 mm), Optical scanning resolution: 600 x 600 DPI. Scanner type: ADF scanner, Product color: Black, Display: LCD. Sensor type: CMOS CIS, Daily duty cycle (max): 5000 pages, Light source: White LED (2x). Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Plain paper, Plastic Card, ISO A-series sizes (A0...A9): A4. USB version: 3.2 Gen 1 (3.1 Gen 1), Standard interfaces: Ethernet, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1), Wireless LAN

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.