location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF303/01 breast pump 120 ml Electronic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF303/01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF303/01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103808343 show
Category:
Mechanical device that extracts milk from the breasts of a lactating woman. Breast pumps may be manual devices powered by hand or foot movements or electrical devices powered by electricity or batteries.
Breast Pumps Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Philips AVENT SCF303/01 breast pump 120 ml Electronic:
This short summary of the Philips AVENT SCF303/01 breast pump 120 ml Electronic data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF303/01, 120 ml, Electronic, Transparent, White

Long summary description Philips AVENT SCF303/01 breast pump 120 ml Electronic:
This is an auto-generated long summary of Philips AVENT SCF303/01 breast pump 120 ml Electronic based on the first three specs of the first five spec groups.

Philips AVENT SCF303/01. Capacity: 120 ml. Sealing disc for milk storage: 2 pc(s). Spare parts: 1 pc(s)

Technical details
Type *
Electronic
Country of origin
China
Product color *
Transparent, White
Bottle material
Polypropylene (PP)
Nipple material
Silicone
Breast pad sample packs
2 pc(s)
Breast pump body with handle
2 pc(s)
Natural bottle (4 oz)
2 pc(s)
Travel cover
2 pc(s)
Technical details
Age (max)
6 month(s)
Weight & dimensions
Capacity *
120 ml
Packaging content
Bottle included
Yes
Travel pouch
Yes
Breast pump stand
Yes
Sealing disc for milk storage
2 pc(s)
Spare parts
1 pc(s)