location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X85 Inkjet 4800 x 1200 DPI 12 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X85
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10K0501
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X85 Inkjet 4800 x 1200 DPI 12 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - 12 ppm
  • - Color copying Color scanning
  • - Internal memory: 8.5 MB
  • - 15.4 lbs (7 kg)
Guarantee: 1 year
Long product name Lexmark X85 Inkjet 4800 x 1200 DPI 12 ppm :
The short editorial description of Lexmark X85 Inkjet 4800 x 1200 DPI 12 ppm

X85 ALL-IN-ONE 12PPM USB 4800X1200DPI NL (PC)
More>>>
Lexmark X85 Inkjet 4800 x 1200 DPI 12 ppm:
The official marketing text of Lexmark X85 Inkjet 4800 x 1200 DPI 12 ppm as supplied by the manufacturer

You enjoy the convenience of having a copier at home for sharing photos and texts with your friends and family or for copying official documents and forms. The X85 is a compact stand-alone color copier that does much more than just copy; it's a genuine imaging center!

Short summary description Lexmark X85 Inkjet 4800 x 1200 DPI 12 ppm:
This short summary of the Lexmark X85 Inkjet 4800 x 1200 DPI 12 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X85, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, Color scanning

Long summary description Lexmark X85 Inkjet 4800 x 1200 DPI 12 ppm:
This is an auto-generated long summary of Lexmark X85 Inkjet 4800 x 1200 DPI 12 ppm based on the first three specs of the first five spec groups.

Lexmark X85. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 6 ppm. Copying: Color copying. Scanning: Color scanning

Printing
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (color, normal quality, A4/US Letter)
6 ppm
Copying
Copying *
Color copying
Copy speed (black, normal quality, A4)
10 cpm
Copy speed (color, normal quality, A4)
3 cpm
Scanning
Scanning *
Color scanning
Input color depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Performance
Internal memory *
8.5 MB
Minimum system requirements
Win98/Me: Pentium 200Mhz, 64MB RAM, 286MB Hard Disk space; Win2000: Pentium 200Mhz, 128MB RAM, 286MB Hard Disk space; WinXP: Pentium 300Mhz, 128MB RAM, 500MB Hard Disk space; Mac OS 8.6, 9.x: G3 300Mhz, 64MB RAM, 250MB Hard Disk space; Mac OS 10.0, 10.1: G3 300Mhz, 128MB RAM, 250MB Hard Disk space
Design
Market positioning *
Home & office
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
15.4 lbs (7 kg)
Packaging content
Bundled software
Printer Drivers, Scan & Copy control program, OCR software, Photo Edition software, Fax software (Windows only), User Guide
Other features
Standard input trays
A4, A5, A6, B5, Letter, Legal, Executive, Postcard, Photo (4x6"), Index (3x5"), Hagaki, Banner (Letter & A4), multiple envelope sizes
Networking features
No
Dimensions (WxDxH)
18.1 x 14.2 x 10.6" (460 x 360 x 270 mm)
Power requirements
200-240V, 50/60Hz
Compatible operating systems
Microsoft Windows 98SE/Me/2000/XP, Apple Mac OS 8.6/9.x/10.0/10.1
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-08-31 01:22:37
Uk has collected 2 expert reviews for Lexmark X85 Inkjet 4800 x 1200 DPI 12 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
v3.co.uk
Updated:
2013-08-31 01:22:36
Is this all-in-one device good enough for you throw away your printer and scanner?...
0%
Country Distributor
United Kingdom 1 distributor(s)