location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus LP 70 - DLP Projector data projector Portable projector 1100 ANSI lumens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LP 70 - DLP Projector
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LP70
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:48:02
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus LP 70 - DLP Projector data projector Portable projector 1100 ANSI lumens
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable Portable projector
  • - DLP 1100 ANSI lumens
  • - 1100:1
  • - 155 W
Guarantee: 2-year standard warranty on parts and labor. 90-day lamp warranty
Long product name InFocus LP 70 - DLP Projector data projector Portable projector 1100 ANSI lumens :
The short editorial description of InFocus LP 70 - DLP Projector data projector Portable projector 1100 ANSI lumens

LP70 DLP-PROJECTOR 1100 ANSI LN 1024X768 XGA 1.1K
More>>>
Short summary description InFocus LP 70 - DLP Projector data projector Portable projector 1100 ANSI lumens:
This short summary of the InFocus LP 70 - DLP Projector data projector Portable projector 1100 ANSI lumens data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus LP 70 - DLP Projector, 1100 ANSI lumens, DLP, 1100:1, NTSC, PAL, SECAM, Portable projector, Portable

Long summary description InFocus LP 70 - DLP Projector data projector Portable projector 1100 ANSI lumens:
This is an auto-generated long summary of InFocus LP 70 - DLP Projector data projector Portable projector 1100 ANSI lumens based on the first three specs of the first five spec groups.

InFocus LP 70 - DLP Projector. Projector brightness: 1100 ANSI lumens, Projection technology: DLP, Contrast ratio (typical): 1100:1. Analog signal format system: NTSC, PAL, SECAM. Product type: Portable projector, Market positioning: Portable. Power consumption (typical): 155 W. Aspect ratio: 4:3, Dimensions (WxDxH): 2.48 x 5.87 x 7.83" (63 x 149 x 199 mm), Resolution: 1024 x 768 pixels

Source Testseek summary Average rating
Reviews
Updated:
2016-01-22 14:11:19
Uk has collected 3 expert reviews for InFocus LP 70 - DLP Projector data projector Portable projector 1100 ANSI lumens and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcauthority.com.au
Updated:
2016-01-22 14:11:12
Image projection is more affordable now than ever. With prices dropping and quality increasing...
0%
zdnet.co.uk
Updated:
2016-01-22 14:11:19
The diminutive LP70 is the perfect projector for mobile presenters who value portability above image quality.
80%
Country Distributor
United Kingdom 1 distributor(s)