location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS 48V RM f/ SU1400/2200 RMXL uninterruptible power supply (UPS)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS 48V RM f/ SU1400/2200 RMXL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU48RMXLBP
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2019 15:24:20
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Standard warranty 2 years repair or replace
Long product name APC Smart-UPS 48V RM f/ SU1400/2200 RMXL uninterruptible power supply (UPS) :
The short editorial description of APC Smart-UPS 48V RM f/ SU1400/2200 RMXL uninterruptible power supply (UPS)

Smart-UPS 48V RM Battery Pack f/ SU1400/2200 RMXL
More>>>
APC Smart-UPS 48V RM f/ SU1400/2200 RMXL uninterruptible power supply (UPS):
The official marketing text of APC Smart-UPS 48V RM f/ SU1400/2200 RMXL uninterruptible power supply (UPS) as supplied by the manufacturer

Cascading capabilities
Horizontal console port servers can be cascaded to manage up to 1,024 devices.

Rack Mount
1U rackmountable. Hardware included.

Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging.


Hot Pluggable Operation
Add or remove servers without having to power off the switch.

Short summary description APC Smart-UPS 48V RM f/ SU1400/2200 RMXL uninterruptible power supply (UPS):
This short summary of the APC Smart-UPS 48V RM f/ SU1400/2200 RMXL uninterruptible power supply (UPS) data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS 48V RM f/ SU1400/2200 RMXL, Sealed Lead Acid (VRLA), Beige, 0 - 40 °C, -15 - 45 °C, 19 x 18 x 7" (482.6 x 457.2 x 177.8 mm)

Long summary description APC Smart-UPS 48V RM f/ SU1400/2200 RMXL uninterruptible power supply (UPS):
This is an auto-generated long summary of APC Smart-UPS 48V RM f/ SU1400/2200 RMXL uninterruptible power supply (UPS) based on the first three specs of the first five spec groups.

APC Smart-UPS 48V RM f/ SU1400/2200 RMXL. Battery technology: Sealed Lead Acid (VRLA). Product color: Beige. Dimensions (WxDxH): 19 x 18 x 7" (482.6 x 457.2 x 177.8 mm)

Battery
Battery technology
Sealed Lead Acid (VRLA)
Design
Product color *
Beige
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Other features
Dimensions (WxDxH)
19 x 18 x 7" (482.6 x 457.2 x 177.8 mm)
Brand Image Article code product Stock Price from
APC Matrix-UPS SmartCell Battery Pack 208/240V uninterruptible power supply (UPS) APC Matrix-UPS SmartCell Battery Pack 208/240V uninterruptible power supply (UPS)
(show image)
SMARTCELL W Matrix-UPS SmartCell Battery Pack 208/240V 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)