location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite TLNETEM temperature/humidity sensor Indoor Freestanding Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLNETEM Environmental Monitoring Sensor, Temperature, Humidity, Contact-Closure Inputs for Use with TLNETCARD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLNETEM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332191687 show
Category:
Devices used to measure internal and external temperature and humidity.
Temperature & Humidity Sensors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:41:38
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite TLNETEM temperature/humidity sensor Indoor Freestanding Wired
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Environmental Monitoring Sensor for use with Tripp Lite TLNETCARD enabled UPS systems
  • - Reports the ambient temperature, humidity and contact closure status of up to four compatible devices
  • - Simple installation and integration into existing compatible systems
  • - TAA compliant
Guarantee: 2-year limited
Long product name Tripp Lite TLNETEM temperature/humidity sensor Indoor Freestanding Wired :
The short editorial description of Tripp Lite TLNETEM temperature/humidity sensor Indoor Freestanding Wired

Environmental Monitoring Sensor, Temperature, Humidity, Contact-Closure Inputs for Use with TLNETCARD
More>>>
Tripp Lite TLNETEM temperature/humidity sensor Indoor Freestanding Wired:
The official marketing text of Tripp Lite TLNETEM temperature/humidity sensor Indoor Freestanding Wired as supplied by the manufacturer

Connect a TLNETEM module to a Tripp Lite TLNETCARD on a compatible UPS system and gain the ability to monitor your network’s environmental conditions from anywhere in the world. The TLNETEM contains a temperature and humidity sensor as well as a dry contact interface to monitor up to four compatible devices, such as smoke detectors, fire alarms and security systems.

By ensuring the optimum environment in your network closet or data center, the TLNETEM helps prevent equipment failure and costly downtime caused by excessive heat and high-humidity conditions.

Remotely Monitor Your Network Environment
Allows users to remotely monitor temperature and humidity in network environments
Helps prevent equipment degradation and failure
Dry-contact interface enables monitoring of up to four alarm, security and telecom devices

Versatile and Easy Installation
Integrates easily with a Tripp Lite SmartPro or SmartOnline UPS System operating with a TLNETCARD web management accessory
Extra-long cable allows the sensor to be mounted up to 12 ft. away from the TLNETCARD

TAA Compliant
Complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Short summary description Tripp Lite TLNETEM temperature/humidity sensor Indoor Freestanding Wired:
This short summary of the Tripp Lite TLNETEM temperature/humidity sensor Indoor Freestanding Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite TLNETEM, 2.5" (63.5 mm), 2.5" (63.5 mm), 1.5" (38.1 mm), 6.35 oz (180 g), 6.06" (153.9 mm), 6.38" (162.1 mm)

Long summary description Tripp Lite TLNETEM temperature/humidity sensor Indoor Freestanding Wired:
This is an auto-generated long summary of Tripp Lite TLNETEM temperature/humidity sensor Indoor Freestanding Wired based on the first three specs of the first five spec groups.

Tripp Lite TLNETEM. Width: 2.5" (63.5 mm), Depth: 2.5" (63.5 mm), Height: 1.5" (38.1 mm). Certification: TAA. Country of origin: Taiwan, Master (outer) case width: 13" (329.9 mm), Master (outer) case length: 13.6" (344.9 mm)

Technical details
Purpose *
Indoor
Type *
Freestanding
Connectivity technology
Wired
Master (outer) case GTIN (EAN/UPC)
10037332191684
Compliance certificates
RoHS
Weight & dimensions
Width
2.5" (63.5 mm)
Depth
2.5" (63.5 mm)
Height
1.5" (38.1 mm)
Weight
6.35 oz (180 g)
Package width
6.06" (153.9 mm)
Package depth
6.38" (162.1 mm)
Weight & dimensions
Package height
1.65" (41.9 mm)
Package weight
8.82 oz (250 g)
Certificates
Certification
TAA
Display
Built-in display
No
Logistics data
Country of origin
Taiwan
Master (outer) case width
13" (329.9 mm)
Master (outer) case length
13.6" (344.9 mm)
Master (outer) case height
9.65" (245.1 mm)
Master (outer) case weight
14.3 lbs (6.5 kg)
Quantity per master (outer) case
20 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)