location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRWF6U36 rack accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRWF6U36 SmartRack 6U Low-Profile Vertical-Mount Server-Depth Wall-Mount Rack Enclosure Cabinet
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRWF6U36 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332190642 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 13:02:34
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRWF6U36 rack accessory
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum load capacity of 150 lbs (68 kgs)
  • - Locking steel cabinet vented to keep equipment cool
  • - Secures 6U of 19 in. rack equipment up to 36 in. deep
  • - Includes additional 2U of space for patch panels
  • - Ships fully assembled for quick installation
Guarantee: 5-year limited
Long product name Tripp Lite SRWF6U36 rack accessory :
The short editorial description of Tripp Lite SRWF6U36 rack accessory

SmartRack 6U Low-Profile Vertical-Mount Server-Depth Wall-Mount Rack Enclosure Cabinet
More>>>
Tripp Lite SRWF6U36 rack accessory:
The official marketing text of Tripp Lite SRWF6U36 rack accessory as supplied by the manufacturer

The SRWF6U36 SmartRack 6U Low-Profile Vertical-Mount Server-Depth Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 150 lbs (68 kgs).

Because the low-profile cabinet mounts vertically, it extends less than 12 inches from the wall while housing equipment up to 36 inches deep, including 1U servers, UPS systems, battery packs and switches. In addition to 6U of rack space in the primary mounting area, it also includes a slide-out 2U mounting bracket at the top of the enclosure for patch panels up to 2.5 inches deep.

The top panel and front door lock securely to help prevent damage, tampering or theft. The cabinet is vented, which allows air to flow freely and keep equipment cool. The reversible front door can open left or right. Convenient top and bottom ports allow easy cable routing.

The SRWF6U36 comes fully assembled and ready to mount to the wall. Equipment installation is easy with threaded mounting holes and hardware that support M6 or 12-24 mounting.

Short summary description Tripp Lite SRWF6U36 rack accessory:
This short summary of the Tripp Lite SRWF6U36 rack accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRWF6U36, Black, Steel, 149.9 lbs (68 kg), 6U, EIA-310-E, China

Long summary description Tripp Lite SRWF6U36 rack accessory:
This is an auto-generated long summary of Tripp Lite SRWF6U36 rack accessory based on the first three specs of the first five spec groups.

Tripp Lite SRWF6U36. Product color: Black, Housing material: Steel, Maximum weight capacity: 149.9 lbs (68 kg). Size (imperial): 19", Width: 25.6" (650.2 mm), Depth: 11.5" (292.1 mm). Quantity per pack: 1 pc(s), Package width: 32" (812.8 mm), Package depth: 49" (1244.6 mm). Quantity per pallet: 1 pc(s), Master (outer) case width: 32" (812.8 mm), Master (outer) case length: 49" (1244.6 mm)

Features
Product color *
Black
Housing material
Steel
Maximum weight capacity
149.9 lbs (68 kg)
Rack capacity
6U
Certification
EIA-310-E
Country of origin
China
Weight & dimensions
Size (imperial)
19"
Width
25.6" (650.2 mm)
Depth
11.5" (292.1 mm)
Height
43" (1092.2 mm)
Weight
87.1 lbs (39.5 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
32" (812.8 mm)
Package depth
49" (1244.6 mm)
Packaging data
Package height
18" (457.2 mm)
Package weight
87.1 lbs (39.5 kg)
Packaging content
Mounting kit
Yes
Screws included
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per pallet
1 pc(s)
Master (outer) case width
32" (812.8 mm)
Master (outer) case length
49" (1244.6 mm)
Master (outer) case height
18" (457.2 mm)
Master (outer) case weight
87.1 lbs (39.5 kg)
Quantity per master (outer) case
1 pc(s)
Harmonized System (HS) code
8517.79.0000
Country Distributor
Nederland 6 distributor(s)
United Kingdom 7 distributor(s)
México 2 distributor(s)
Danmark 3 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)