location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 7-Slot Multi-Layer Routing Chassis Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7-Slot Multi-Layer Routing Chassis Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-6300
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name D-Link 7-Slot Multi-Layer Routing Chassis Switch :
The short editorial description of D-Link 7-Slot Multi-Layer Routing Chassis Switch

7-Slot Multi-Layer Routing Chassis Switch
More>>>
D-Link 7-Slot Multi-Layer Routing Chassis Switch:
The official marketing text of D-Link 7-Slot Multi-Layer Routing Chassis Switch as supplied by the manufacturer

The D-Link DES-6300 is a Gigabit chassis switch that offers true scalability and flexibility. It features packet switching, wire-speed routing, multiple link aggregation and Quality of Service (QoS). The DES-6300 fits in a variety of networking environments and is ideal for any company migrating to Gigabit Ethernet because it supports 10/100/1000 Mbps along with copper and fiber connectivity.

Wire-speed IP Packet Routing
Using standards-based routing, the DES-6300 provides instant support for Windows, NetWare, Unix, AppleTalk and Internet environments. Built-in wire-speed non-blocking switch fabric provides hardwarebased packet filtering/forwarding. Packet routing is performed by on-board ASICs, which is many times faster than traditional CPU-based routers.

Seamless Integration
The DES-6300 can be instantly integrated into any existing network for seamless integration of multi-layer packet switching. With multi-layer support for every port, you can flexibly segment the network into domains and sub-domains, using (1) sub-net, user and server IDs to route traffic, and (2) custom filters based on users' physical MAC addresses to filter extraneous traffic.

Up to 96 Fast Ethernet or 12 Gigabit Ports
The user can configure DES-6300 with up to 96 10/100Mbps Fast Ethernet ports, 72 100Mbps fiber ports, 12 Gigabit ports, or a combination of these. Copper and fiber Gigabit ports (SX, LX, and GBIC included) are provided. This flexible configuration allows the user to install Fast Ethernet for workstation connections, copper Gigabit for departmental server connections, and fiber Gigabit for backbone/campus attachments.

Quality of Service (QoS)
With Quality of Service based on multi-layer information, workstations and server can be attached to the DES-6300 so time-sensitive applications like video-conference and IP telephony traffic can be prioritized and queued.

Product Features

High Performance Switching
Standards-Based Network Management
Investment Protection

Short summary description D-Link 7-Slot Multi-Layer Routing Chassis Switch:
This short summary of the D-Link 7-Slot Multi-Layer Routing Chassis Switch data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 7-Slot Multi-Layer Routing Chassis Switch, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, 64000 entries, 0 - 50 °C, 5 - 95%, Wired

Long summary description D-Link 7-Slot Multi-Layer Routing Chassis Switch:
This is an auto-generated long summary of D-Link 7-Slot Multi-Layer Routing Chassis Switch based on the first three specs of the first five spec groups.

D-Link 7-Slot Multi-Layer Routing Chassis Switch. MAC address table: 64000 entries. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w

Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w
Data transmission
MAC address table *
64000 entries
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Connectivity technology
Wired
Country Distributor
United Kingdom 1 distributor(s)