location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 4.5m USB 2.0 USB cable 196.9" (5 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4.5m USB 2.0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DUB-C5AB
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99846
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:12
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 May 2017
Product end of life date
Guarantee: 2 years.
Long product name D-Link 4.5m USB 2.0 USB cable 196.9" (5 m) :
The short editorial description of D-Link 4.5m USB 2.0 USB cable 196.9" (5 m)

Hi-Speed USB 2.0 15ft A to B Cable
More>>>
D-Link 4.5m USB 2.0 USB cable 196.9" (5 m):
The official marketing text of D-Link 4.5m USB 2.0 USB cable 196.9" (5 m) as supplied by the manufacturer

The D-Link DUB-C5AB is a 15 ft Hi-Speed USB 2.0 certified type “A” to type “B” cable. USB 2.0 extends the speed of the peripheral-to-PC connection from 12 Mbps on USB 1.1 to up to 480 Mbps -- 40 times faster than USB 1.1 when connected to another USB 2.0 device. The higher bandwidth supports such applications as digital image creation and web publishing, where multiple hi-speed peripherals run simultaneously.
As Hi-Speed USB 2.0 devices are released to the market, quality and compatibility with other USB devices is extremely important. The D-Link DUB-C5AB is USB-IF certified to ensure that your USB devices will work and operate at the fastest speed possible.

Short summary description D-Link 4.5m USB 2.0 USB cable 196.9" (5 m):
This short summary of the D-Link 4.5m USB 2.0 USB cable 196.9" (5 m) data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 4.5m USB 2.0, 196.9" (5 m)

Long summary description D-Link 4.5m USB 2.0 USB cable 196.9" (5 m):
This is an auto-generated long summary of D-Link 4.5m USB 2.0 USB cable 196.9" (5 m) based on the first three specs of the first five spec groups.

D-Link 4.5m USB 2.0. Cable length: 196.9" (5 m)

Features
Cable length *
196.9" (5 m)
Other features
Connector(s)
1x USB Type A, 1 x USB Type B
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)