location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Ultra320 interface cards/adapter Internal SCSI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultra320
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7173A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160715940 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 14:29:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE Ultra320 interface cards/adapter Internal SCSI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal
  • - Host interface: PCI-X
  • - Output interface: SCSI
  • - Purpose: Server
  • - Black, Green, Silver, White
Long product name HPE Ultra320 interface cards/adapter Internal SCSI :
The short editorial description of HPE Ultra320 interface cards/adapter Internal SCSI

HP PCI-X Dual-Channel Ultra320 SCSI Adapter
More>>>
Short summary description HPE Ultra320 interface cards/adapter Internal SCSI:
This short summary of the HPE Ultra320 interface cards/adapter Internal SCSI data-sheet is auto-generated and uses the product title and the first six key specs.

HPE Ultra320, PCI-X, SCSI, Black, Green, Silver, White, Server, 0 - 40 °C, -40 - 70 °C

Long summary description HPE Ultra320 interface cards/adapter Internal SCSI:
This is an auto-generated long summary of HPE Ultra320 interface cards/adapter Internal SCSI based on the first three specs of the first five spec groups.

HPE Ultra320. Host interface: PCI-X, Output interface: SCSI. Product color: Black, Green, Silver, White, Purpose: Server. Width: 4.21" (107 mm), Depth: 6.61" (168 mm), Height: 0.709" (18 mm). Connectivity technology: Wired, Channels quantity: 2 channels