Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Business Laser Color printing
- - 1200 x 1200 DPI
- - A4 33 ppm
- - Color copying Color scanning Mono faxing
- - USB port Ethernet LAN
- - Internal memory: 512 MB 900 MHz
- - 97 lbs (44 kg)
More>>>
Short summary description Lexmark X736de Laser A4 1200 x 1200 DPI 33 ppm:
This short summary of the Lexmark X736de Laser A4 1200 x 1200 DPI 33 ppm data-sheet is auto-generated and uses the product title and the first six key specs.
Lexmark X736de, Laser, Color printing, 1200 x 1200 DPI, Color copying, Color scanning, A4
Long summary description Lexmark X736de Laser A4 1200 x 1200 DPI 33 ppm:
This is an auto-generated long summary of Lexmark X736de Laser A4 1200 x 1200 DPI 33 ppm based on the first three specs of the first five spec groups.
Lexmark X736de. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 33 ppm. Copying: Color copying. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4