location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE FlexFabric 5900AF 48XG 4QSFP+ Managed L3 10G Ethernet (100/1000/10000) 1U Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FlexFabric 5900AF 48XG 4QSFP+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JC772A#BDLTRANS1
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:56:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE FlexFabric 5900AF 48XG 4QSFP+ Managed L3 10G Ethernet (100/1000/10000) 1U Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L3
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 48 Console port: RJ-45
  • - 10G support 10GBASE-T, 1000BASE-T
  • - MAC address table: 128000 entries Switching capacity: 1280 Gbit/s
  • - Access Control List (ACL)
  • - 1U Rack mounting Stackable
Guarantee: 1 year, advance replacement, 10 calendar day, phone support, software releases
Long product name HPE FlexFabric 5900AF 48XG 4QSFP+ Managed L3 10G Ethernet (100/1000/10000) 1U Gray :
The short editorial description of HPE FlexFabric 5900AF 48XG 4QSFP+ Managed L3 10G Ethernet (100/1000/10000) 1U Gray

FlexFabric 5900AF 48XG 4QSFP+ Switch
More>>>
Short summary description HPE FlexFabric 5900AF 48XG 4QSFP+ Managed L3 10G Ethernet (100/1000/10000) 1U Gray:
This short summary of the HPE FlexFabric 5900AF 48XG 4QSFP+ Managed L3 10G Ethernet (100/1000/10000) 1U Gray data-sheet is auto-generated and uses the product title and the first six key specs.

HPE FlexFabric 5900AF 48XG 4QSFP+, Managed, L3, 10G Ethernet (100/1000/10000), Rack mounting, 1U

Long summary description HPE FlexFabric 5900AF 48XG 4QSFP+ Managed L3 10G Ethernet (100/1000/10000) 1U Gray:
This is an auto-generated long summary of HPE FlexFabric 5900AF 48XG 4QSFP+ Managed L3 10G Ethernet (100/1000/10000) 1U Gray based on the first three specs of the first five spec groups.

HPE FlexFabric 5900AF 48XG 4QSFP+. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 48, USB 2.0 ports quantity: 1, Console port: RJ-45. MAC address table: 128000 entries, Switching capacity: 1280 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.3ad, IEEE.... Rack mounting, Form factor: 1U