DELL logo

DELL Latitude 7370 Intel® Core™ m7 m7-6Y75 Ultrabook 13.3" Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76820
Info modified on:
20 Mar 2024, 09:02:41
Long product name DELL Latitude 7370 Intel® Core™ m7 m7-6Y75 Ultrabook 13.3" Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 7 Professional Black:

Intel Core m7-6Y75 (4M Cache, up to 3.10 GHz), 8GB LPDDR3, 256GB SSD, 13.3" QHD+ LED (3200x1080) Touch, WebCam, WLAN, Bluetooth, Windows 7 Professional 64-bit / Windows 10 Pro

DELL Latitude 7370 Intel® Core™ m7 m7-6Y75 Ultrabook 13.3" Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 7 Professional Black:

Redefining business-class.
The world’s smallest 13-inch business-class laptop with an InfinityEdge display. Featuring an aluminum or optional carbon fiber LCD back for incredible durability.

Innovation that inspires.
When you’re at the forefront of ingenuity, you get noticed. That’s why it’s no surprise the Latitude 13 7000 Series was honored at the CES 2016 Innovation Awards. The winning streak continues.

Mobility at its finest
Travel light and turn heads: The smallest business-class laptop in the world is incredibly thin and light so it’s easy to carry with you comfortably. Get down to business anywhere duty calls with a slender and sophisticated PC that stays cool to the touch.

Made for gorgeous viewing:
Magnify your experience with a breathtaking InfinityEdge display that virtually eliminates borders. Choose a Full HD (1920x1080) anti-glare screen and see for yourself how cleverly we fit a 13.3-inch screen into the frame of a 12-inch laptop.

High-grade materials.
The body of the Latitude 13 is crafted with layers of aerospace-grade carbon fiber and features an aluminum or optional carbon fiber LCD back for incredible durability. Plus, our commercial keyboards and touchpads are built to ISO standards to ensure maximum longevity and comfortable use.

High-performance features.
Impressively efficient: Work at the speed of business with the latest 6th Gen Intel® Core M™ processors with Intel VPro and Pro WiDi 6.0.

Leading-edge connectivity: Thunderbolt™ 3 multi-use port allows you to charge your laptop, connect to multiple devices (including Dell's new cable docking solutions) and enjoy data transfers up to 40Gbps, 8 times that of a USB 3.0.

Wireless technology: The new Latitude 13 is the first to use optional 4-antenna technology that fully enables WWAN – providing the most dependability and flexibility in communications.

Powered up longer: Count on excellent standard battery life, plus even more power to carry you through every meeting with the optional Dell Power Companion.

The most secure.
Only Dell provides a way to process and store authentication data on a separate security processor with Dell ControlVault. Plus, Dell Data Protection provides endpoint security solutions that include encryption, authentication and threat protection.

The most manageable.
The world's most manageable laptop is built to allow flexible and automated BIOS and system configurations through Dell Client Command Suite’s free tools. We make it easy to deploy, monitor and update your Latitude fleet.

Consistently reliable.
Latitude 13 features an incredibly strong, built-to-last chassis that has undergone extensive military-grade MIL-STD 810G testing to ensure your system can withstand real-world conditions.

Short summary description DELL Latitude 7370 Intel® Core™ m7 m7-6Y75 Ultrabook 13.3" Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 7 Professional Black:

DELL Latitude 7370, Intel® Core™ m7, 1.2 GHz, 13.3", 3200 x 1800 pixels, 8 GB, 256 GB

Long summary description DELL Latitude 7370 Intel® Core™ m7 m7-6Y75 Ultrabook 13.3" Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 7 Professional Black:

DELL Latitude 7370. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ m7, Processor model: m7-6Y75, Processor frequency: 1.2 GHz. Display diagonal: 13.3", HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 7 Professional. Product color: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.