location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec Advance C31HUB3PD interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Advance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C HUB 3 Port + Power Delivery
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31HUB3PD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595611701344
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:02
The date of the most recent change of the data-sheet in Icecat's system
i-tec C31HUB3PD user manual (6.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
i-tec C31HUB3PD user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i-tec Advance C31HUB3PD interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C
  • - Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ports quantity: 4
  • - 5000 Mbit/s
  • - USB Power Delivery
  • - White
Long product name i-tec Advance C31HUB3PD interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s White :
The short editorial description of i-tec Advance C31HUB3PD interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s White

USB-C HUB 3 Port + Power Delivery
More>>>
i-tec Advance C31HUB3PD interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s White:
The official marketing text of i-tec Advance C31HUB3PD interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s White as supplied by the manufacturer

The ADVANCE Series is the highest level of i-tec accessories bringing you the cutting edge technologies of products with a modern design and exclusive packaging.

This HUB expands your notebook, tablet, PC or smartphone, which features the new USB Type-C connector, with 3 standard USB ports. It has 3x USB 3.0 port for connecting your current USB 3.1/3.0/2.0 devices and high-speed data transmission (5 Gbps) and 1x USB Type-C Power Delivery port for charging notebooks, tablets or smartphones with support for Power Delivery. To this port you can connect an original or a universal AC power adapter with USB Type-C connector, it ensures the constant charging of your notebook, tablet or smartphone during your work.

HUB is suitable for use with Apple MacBook 2015, Chromebook Pixel 2015, and other devices with the USB Type-C connector. The new USB Type-C connector has many advantages, it is smaller, symmetrical and allows easy connection, because now you deed not take care of the rotation of the connector. More information about the USB Type-C is available here.

Short summary description i-tec Advance C31HUB3PD interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s White:
This short summary of the i-tec Advance C31HUB3PD interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s White data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec Advance C31HUB3PD, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, White, 60 W, 7.87" (0.2 m)

Long summary description i-tec Advance C31HUB3PD interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s White:
This is an auto-generated long summary of i-tec Advance C31HUB3PD interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s White based on the first three specs of the first five spec groups.

i-tec Advance C31HUB3PD. Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product color: White, USB Power Delivery up to: 60 W. Power source type: USB. Width: 3.07" (78 mm), Depth: 1.54" (39 mm), Height: 0.315" (8 mm). Package width: 5.75" (146 mm), Package depth: 3.54" (90 mm), Package height: 1.14" (29 mm)

Ports & interfaces
Host interface *
USB 3.2 Gen 2 (3.1 Gen 2) Type-C
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
Ports quantity *
4
Card reader integrated
No
Features
Data transfer rate *
5000 Mbit/s
Product color
White
USB Power Delivery
Yes
USB Power Delivery up to
60 W
LED indicators
Yes
Cable length
7.87" (0.2 m)
Power
Power source type
USB
USB powered
Yes
System requirements
Windows operating systems supported
Yes
System requirements
Mac operating systems supported
Yes
Weight & dimensions
Width
3.07" (78 mm)
Depth
1.54" (39 mm)
Height
0.315" (8 mm)
Weight
1.34 oz (38 g)
Packaging data
Package width
5.75" (146 mm)
Package depth
3.54" (90 mm)
Package height
1.14" (29 mm)
Package weight
2.5 oz (71 g)
Package type
Hanging box
Packaging content
AC adapter included
No
Quick installation guide
Yes
Performance
Built-in processor
Yes
Other features
Chipset
VL100, VL813
Brand Image Article code product Stock Price from
i-tec C31DTPDHUB3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black i-tec C31DTPDHUB3 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black
(show image)
C31DTPDHUB3 USB-C 3-Port HUB with Power Delivery Function 0.00
(excl. VAT)
0 (incl. VAT)
i-tec U3HUB445 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black i-tec U3HUB445 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black
(show image)
U3HUB445 USB 3.0 Charging HUB 4 Port + Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec U3HUB742 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black i-tec U3HUB742 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black
(show image)
U3HUB742 USB 3.0 Charging HUB 7 Port + Power Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec 3HUB778UK USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver i-tec 3HUB778UK USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver
(show image)
U3HUB778UK USB 3.0 Metal Housed Charging Hub 0.00
(excl. VAT)
0 (incl. VAT)
i-tec U3HUB448UK interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Gray i-tec U3HUB448UK interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Gray
(show image)
U3HUB448UK USB 3.0 Metal Housed Charging Hub 0.00
(excl. VAT)
0 (incl. VAT)
i-tec U3HUBMETAL10UK interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver i-tec U3HUBMETAL10UK interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver
(show image)
U3HUBMETAL10UK USB 3.0 Metal Housed Charging Hub 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance C31HUB404 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black i-tec Advance C31HUB404 interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 5000 Mbit/s Black
(show image)
C31HUB404 USB-C Slim Passive HUB 4 Port 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance U3HUB404 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black i-tec Advance U3HUB404 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black
(show image)
U3HUB404 USB 3.0 Slim Passive HUB 4 Port 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Metal U3HUB448 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Gray i-tec Metal U3HUB448 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Gray
(show image)
U3HUB448 Superspeed USB 3.0 4-Port Hub 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Metal U3HUB778 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver i-tec Metal U3HUB778 interface hub USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver
(show image)
U3HUB778 Superspeed USB 3.0 7-Port Hub 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)