location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DJI Phantom 3 4K 4 rotors 12 MP 4096 x 2160 pixels 4480 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DJI Check ‘DJI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phantom 3 4K
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PHANTOM 3 4K
Category: Camera Drones Check ‘DJI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DJI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
DJI PHANTOM 3 4K user manual (14.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (9.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DJI Phantom 3 4K 4 rotors 12 MP 4096 x 2160 pixels 4480 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 16 m/s 4 rotors 47244.1" (1200 m) White
  • - GPS (satellite)
  • - 12 MP 4096 x 2160 pixels 60 fps
  • - Lithium Polymer (LiPo) 4480 mAh 68 Wh
Guarantee: -
Long product name DJI Phantom 3 4K 4 rotors 12 MP 4096 x 2160 pixels 4480 mAh White :
The short editorial description of DJI Phantom 3 4K 4 rotors 12 MP 4096 x 2160 pixels 4480 mAh White

Sony EXMOR 1/2.3" CMOS, 1280g, 16m/s, 1200m, GPS, Wi-Fi, 4480mAh, Li-Po 15.2V, 12.8kg
More>>>
Short summary description DJI Phantom 3 4K 4 rotors 12 MP 4096 x 2160 pixels 4480 mAh White:
This short summary of the DJI Phantom 3 4K 4 rotors 12 MP 4096 x 2160 pixels 4480 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

DJI Phantom 3 4K, 4 rotors, 12 MP, 4096 x 2160 pixels, 16 m/s, 4480 mAh, White

Long summary description DJI Phantom 3 4K 4 rotors 12 MP 4096 x 2160 pixels 4480 mAh White:
This is an auto-generated long summary of DJI Phantom 3 4K 4 rotors 12 MP 4096 x 2160 pixels 4480 mAh White based on the first three specs of the first five spec groups.

DJI Phantom 3 4K. Number of rotors: 4 rotors. Megapixel: 12 MP, Maximum video resolution: 4096 x 2160 pixels. Maximum speed: 16 m/s, Maximum operating distance: 47244.1" (1200 m). Battery technology: Lithium Polymer (LiPo), Battery capacity: 4480 mAh. Compatible memory cards: MicroSD (TransFlash). AC adapter power: 100 W. Product color: White