location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco Global IP Phone7905G

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Global IP Phone7905G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP-7905G-CH1
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:02:22
The date of the most recent change of the data-sheet in Icecat's system
Long product name Cisco Global IP Phone7905G :
The short editorial description of Cisco Global IP Phone7905G

Cisco IP Phone 7905G Cisco Discovery Protocol (CDP),IEEE 802.1q (VLAN)
More>>>
Short summary description Cisco Global IP Phone7905G:
This short summary of the Cisco Global IP Phone7905G data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco Global IP Phone7905G, LCD, 48 VDC, G.711a, 0 - 40 °C, -10 - 60 °C, 31.7 oz (900 g)

Long summary description Cisco Global IP Phone7905G:
This is an auto-generated long summary of Cisco Global IP Phone7905G based on the first three specs of the first five spec groups.

Cisco Global IP Phone7905G. Display: LCD. Power supply type: 48 VDC. Voice codecs: G.711a. Weight: 31.7 oz (900 g). VoIP protocols: Compatible with Cisco CallManager 3.3 and above, using the SCCP protocol,H.323 Version 2,SIP (RFC..., Dimensions (WxDxH): 6.96 x 5.98 x 7.99" (176.7 x 152 x 203 mm), Networking features: 10BASE-T Ethernet connection via a RJ-45 interface for LAN connectivity

Brand Image Article code product Stock Price from
Cisco

Cisco 7912G IP phone
(show image)
CP-7912G-CH1-A 7912G IP phone 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Unified IP Phone 7940G DECT telephone
(show image)
CP-7940G= Unified IP Phone 7940G 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Global IP Phone 7940G+Station user li
(show image)
CP-7940G-CH1 Global IP Phone 7940G+Station user li 0.00
(excl. VAT)
0 (incl. VAT)