location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak Rechargeable Battery KLIC-5000 Lithium-Ion (Li-Ion) 1050 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rechargeable Battery KLIC-5000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KLIC5000
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kodak Rechargeable Battery KLIC-5000 Lithium-Ion (Li-Ion) 1050 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Lithium-Ion (Li-Ion)
  • - 1050 mAh
  • - 3.7 V
  • - Black
More>>>
Short summary description Kodak Rechargeable Battery KLIC-5000 Lithium-Ion (Li-Ion) 1050 mAh:
This short summary of the Kodak Rechargeable Battery KLIC-5000 Lithium-Ion (Li-Ion) 1050 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak Rechargeable Battery KLIC-5000, 1050 mAh, 3.7 V, Lithium-Ion (Li-Ion)

Long summary description Kodak Rechargeable Battery KLIC-5000 Lithium-Ion (Li-Ion) 1050 mAh:
This is an auto-generated long summary of Kodak Rechargeable Battery KLIC-5000 Lithium-Ion (Li-Ion) 1050 mAh based on the first three specs of the first five spec groups.

Kodak Rechargeable Battery KLIC-5000. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1050 mAh, Battery voltage: 3.7 V. Weight: 0.988 oz (28 g)

Brand Image Article code product Stock Price from
Kodak

Kodak Rechargeable Battery, KLIC-5001 Lithium-Ion (Li-Ion) 1700 mAh
(show image)
KLIC5001 Rechargeable Battery, KLIC-5001 0.00
(excl. VAT)
0 (incl. VAT)