HP logo

HP OfficeJet Pro 8700 All-in-One 250-Sheet Input Tray

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146787
Info modified on:
23 Aug 2024, 00:08:12
Guarantee:
One-year limited hardware warranty
Long product name HP OfficeJet Pro 8700 All-in-One 250-Sheet Input Tray:

OfficeJet Pro 8700 All-in-One 250-Sheet Input Tray

HP OfficeJet Pro 8700 All-in-One 250-Sheet Input Tray:

Increase productivity and enjoy extra paper capacity, all while reducing user intervention

Short summary description HP OfficeJet Pro 8700 All-in-One 250-Sheet Input Tray:

HP OfficeJet Pro 8700 All-in-One 250-Sheet Input Tray, Paper tray, HP, OfficeJet Pro 8700 All-in-One, 250 sheets, Black, Business, Enterprise

Long summary description HP OfficeJet Pro 8700 All-in-One 250-Sheet Input Tray:

HP OfficeJet Pro 8700 All-in-One 250-Sheet Input Tray. Type: Paper tray, Brand compatibility: HP, Compatibility: OfficeJet Pro 8700 All-in-One. Width: 19.4" (492 mm), Depth: 16.5" (419 mm), Height: 3.43" (87 mm). Package width: 22.6" (575 mm), Package depth: 6.42" (163 mm), Package height: 23.4" (595 mm). Quantity per pallet: 48 pc(s), Number of layers per pallet: 4 pc(s), Pallet weight: 8.04 oz (228 g)

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.