location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS MG248Q computer monitor 24" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG248Q
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90LM02D0-B01370 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712900343441 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:14:22
The date of the most recent change of the data-sheet in Icecat's system
ASUS 90LM02D0-B01370 user manual (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS MG248Q computer monitor 24" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming 24" TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 1 ms 350 cd/m²
  • - 65 W
Guarantee: 3 years
Long product name ASUS MG248Q computer monitor 24" 1920 x 1080 pixels Full HD Black :
The short editorial description of ASUS MG248Q computer monitor 24" 1920 x 1080 pixels Full HD Black

LCD, TN, 24", 1920 x 1080, Full HD, 350cd/m2, 1ms, 16.7M
More>>>
ASUS MG248Q computer monitor 24" 1920 x 1080 pixels Full HD Black:
The official marketing text of ASUS MG248Q computer monitor 24" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

Fast & Glorious
- 24-inch Full HD gaming monitor with an ultra-fast 1ms response time, incredible 144Hz refresh rate and Adaptive-Sync technology for super-smooth gameplay.
- ASUS-exclusive GamePlus and DisplayWidget, an intuitive software utility that lets users tweak settings or display properties provide tactical assistance on your command.
- Compatible with the NVIDIA® 3D Vision® 2 kit to open you up a world of 3D gaming
- VESA wall-mountable to save on desktop space plus ergonomically-designed stands with full tilt, swivel, pivot, and height adjustment

Designed for intense, fast-paced games , ASUS MG248Q is a 24” Full HD gaming display with an ultra-fast 1ms response time and blazing 144Hz refresh rate to give you super-smooth gameplay. Gamer-centric features like ASUS GamePlus enhances your in-game experience, while DisplayWidget gives you easy access to various display setting.

Speed, speed, and more speed
Lightning-fast 1ms rapid response time
ASUS MG248Q is the fastest in its class, boasting a 1ms response time to eliminate smearing and motion blur. This lets you react instantly to what you see onscreen, especially in fast paced games – allowing you to take corners like a pro race car driver, or get that headshot like a seasoned pro.

Incredible 144Hz refresh rate
With an astonishing 144Hz refresh rate, fast-moving visuals pose no problem for MG248Q. There's no frustrating lag or motion blur, so you get the upper hand in first person shooters, racers, real-time strategy and sports titles. Adaptive-Sync* technology helps eliminate screen tearing and choppy frame rates to give you seamless visuals and smooth gameplay.

Gamer-centric features

ASUS-exclusive GamePlus technology
ASUS MG248Q features the ASUS-exclusive GamePlus hotkey to give you in-game enhancements that help you get more out of your game.
A crosshair overlay provides four different crosshair options, so you can select the one that best suits the shooter you're currently playing.

ASUS-exclusive DisplayWidget software
The exclusive ASUS DisplayWidget is intuitive software utility that lets users tweak settings or display properties of ASUS GameVisual, App SyncTM, and Ultra-Low Blue Light technologies. Although every adjustment can be done via the OSD and the navigational joystick and buttons, it's easier via DisplayWidget. It makes accessing and using these various settings faster and easier.

NVIDIA® 3D LightBoost™ and NVIDIA® 3D Vision-Ready (compatible with the NVIDIA 3D Vision® 2 kit)
ASUS MG248Q is compatible with the NVIDIA 3D Vision® 2 kit to open you up a world of 3D gaming. All you need is a NVIDIA GeForce GPU and 3D glasses, and your games and movies will be more immersive than ever before. And with the latest NVIDIA® 3D LightBoost™ Technology, you'll enjoy brighter 3D visuals, without an increase in energy consumption.

Rich connectivity options, a narrow bezel design
ASUS MG248Q has extensive connectivity options, including dual-link DVI-D, DisplayPort 1.2, and HDMI(v1.4) port, so you can hook it up to a wide array of multimedia devices. It has a super-narrow 1cm bezel ideal for an immersive and panoramic gaming setup.

Smart cable management.
A smart cable management design feature found on the stand of MG248Q helps you organize and hide cables to keep your gaming area tidy.

Get ready for marathon gaming sessions

Flicker-Free technology
Flicker-Free technology reduces flicker to give you a comfortable gaming experience. This minimizes instances of eyestrain and other potentially damaging eye ailments when you're embroiled in long, drawn-out gaming sessions.

Ultra-Low Blue Light technology
ASUS Ultra-Low Blue Light technology reduces the amount of harmful blue. You can access and select four different filter settings onscreen easily through the OSD menu or DisplayWidget interface to find one that best suits the content you're viewing.

The MG248Q gaming monitor has undergone stringent performance tests and is certified by TÜV Rheinland laboratories, a global provider of technical, safety, and certification services, to be flicker-free and to emit low blue light levels.

Ergonomically designed and wall-mountable
ASUS MG248Q is specially designed for long marathon gaming sessions. Its ergonomically-designed stand lets you adjust the tilt, swivel, pivot, and height of the monitor so you always find your ideal viewing position. It can also be VESA wall-mounted to fit in any limited space.

Short summary description ASUS MG248Q computer monitor 24" 1920 x 1080 pixels Full HD Black:
This short summary of the ASUS MG248Q computer monitor 24" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS MG248Q, 24", 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description ASUS MG248Q computer monitor 24" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of ASUS MG248Q computer monitor 24" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

ASUS MG248Q. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
24"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
1 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (dynamic)
100000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
Pixel pitch
0.0109 x 0.0109" (0.277 x 0.277 mm)
Digital horizontal frequency
160 - 160 kHz
Digital vertical frequency
40 - 144 Hz
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
Design
Market positioning *
Gaming
Product color *
Black
Ports & interfaces
Built-in USB hub *
No
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
DisplayPorts quantity
1
Headphone out *
Yes
PC Audio in
Yes
HDCP
Yes
DC-in jack
Yes
Network
Wi-Fi
No
Network
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
5.12" (13 cm)
Pivot
Yes
Pivot angle
-90 - 90°
Swiveling
Yes
Swivel angle range
90 - -90°
Tilt adjustment
Yes
Tilt angle range
-5 - 33°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
65 W
Power consumption (off)
0.5 W
Power consumption (PowerSave)
0.5 W
Weight & dimensions
Width (with stand)
22.1" (561 mm)
Depth (with stand)
8.31" (211 mm)
Height (with stand)
14.1" (359 mm)
Width (without stand)
22.1" (561 mm)
Depth (without stand)
1.99" (50.5 mm)
Height (without stand)
13" (329.1 mm)
Weight (without stand)
11.5 lbs (5.2 kg)
Packaging data
Package width
26.1" (664 mm)
Package depth
8.7" (221 mm)
Package height
16.3" (415 mm)
Package weight
17 lbs (7.7 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
On/off switch
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-10-27 01:21:32
Uk has collected 36 expert reviews for ASUS MG248Q computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
techradar.com
Updated:
2016-10-27 01:21:20
The Asus MG248Q breaks many of the rules we've become used to with desktop PC monitors. It's a 23.6-inch display with a 1080p native resolution that's aimed squarely at gamers, with emphasis placed on features that will result in lightning-quick response...
Good 144Hz refresh rate, 1ms response time, Adaptive Sync...
Bad TN panel, Is 24 inches too small?, Adaptive Sync for AMD and Intel only...
Bottom line For the money, you can't buy a faster gaming display that offers a 144Hz refresh rate. Some might be turned by the TN panel, but it still looks darn good in the flesh. You won't be disappointed...
90%
techradar.com/au/
Updated:
2016-10-27 01:21:20
The Asus MG248Q breaks many of the rules we've become used to with desktop PC monitors. It's a 23.6-inch display with a 1080p native resolution that's aimed squarely at gamers, with emphasis placed on features that will result in lightning-quick response...
Good 144Hz refresh rate, 1ms response time, Adaptive Sync...
Bad TN panel, Is 24 inches too small?, Adaptive Sync for AMD and Intel only...
Bottom line For the money, you can't buy a faster gaming display that offers a 144Hz refresh rate. Some might be turned by the TN panel, but it still looks darn good in the flesh. You won't be disappointed...
90%
kitguru.net
Updated:
2016-10-27 01:21:26
We've been hit with quite a few gaming high-end displays from Asus recently, with two excellent models in particular – the 4K G-Sync ROG Swift PG27AQ (Review HERE ) costing £799, and the ultra-wide 34-inch ROG Swift PG348Q (review HERE ) costing £999.Howe...
Good Beautifully smooth 1080p gaming at 144Hz with adaptivesync, Loads of OSD features to customise the image and gaming experience, Relatively affordable for a 144Hz display...
Bad Poor viewing angles of TN panel technology, Limited to 1080p resolution.
Bottom line Another Asus display, and another glowing report, showing just how serious the company is in dominating the display market. While the previous high-end gaming displays have shown the company has what it takes to compete at the top of the market, the MG248...
85%
pcpowerplay.com.au
Updated:
2016-11-26 02:27:17
If you want a seriously good gaming display, arguably there's only one brand to consider – Asus. For the last couple of years their displays have delivered the best gaming performance, with beautiful colour quality, high speed refresh rates and most come...
Good Very bright, 144Hz refresh rate, Excellent colour and contrast quality...
Bad No G-Sync or HDR, Still more expensive than entry-level 24-inch displays...
Bottom line Asus has successfully delivered a high quality gaming display that doesn't carry a huge price tag with it. Excellent value overall...
90%
HEXUS.net
Updated:
2016-11-26 02:27:17
Asus has carved out a reputation for itself as a provider of gaming-focussed monitors. Most enthusiasts are abundantly familiar with the Republic of Gamers range, currently headlined by the impressive PG348Q, yet there is a significant number of options l...
Good High refresh a boon for gaming, Wide FreeSync support, Good colour calibration, Best-in-class OSD...
Bad Average viewing angles...
Bottom line Asus has sought to increase the prominence of adaptive-framerate monitors by introducing a trio of screens able to harness the FreeSync technology baked into AMD's current Radeon cards.The MG248Q is a case in point. The high-level specifications are s...
0%
tftcentral.co.uk
Updated:
2019-12-02 03:21:24
We have to admit we've been quite busy in recent times focused on the wide range of 27" and larger monitors coming to the market. We shouldn't forget that the 24" space is also pretty active, and still popular with many users. We have with us at the m...
Good Excellent gaming performance with fast response times, high refresh rate, low lag and FreeSync support, Nice premium design, quite similar to the ROG Swift range, Nice range of gaming extras and features...
Bad Default setup aimed at gaming and not as good for general uses, Limitations of TN Film technology when it comes to viewing angles particularly, Some overshoot starts to become high at top end of refresh rate range (TF 40)...
Bottom line The Asus MG248Q was a very solid gaming screen in the 24" space. The key areas of interest for this screen are where it did particularly well. It offered fast response times which were on par with other top-end TN Film gaming screens we've tested in recen...
0%
monitornerds.com
Updated:
2019-12-02 03:21:19
Asus has been quite successful in providing the gamers with quality monitors to suit their individual budgets and builds. Mostly, they are well kn for their ROG Swift line of aggressively designed and highly capable products meant to provide both c...
Bottom line In our humble opinion, the MG248Q sits at the top of the 24″ chain. Despite not having it's ROG Swift siblings premium price tags, this model performs almost at par with them and with the competing 24″ professional gaming monitors available today. For gam...
96%
hw4all.com
Updated:
2019-12-02 03:21:19
ASUS MG248Q is a gaming monitor resolution of FHD 24-inch (61cm) size (1920X1080). The 144Hz gaming monitor gaming is a fundamental condition to ensure that they have the size you are looking for, among the largest consumers monitor and support a 1ms resp...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)