CLUB3D logo

CLUB3D USB Type-C Cable M/M 0.8Meter Active PD ~100Watt 4K60Hz

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167662
Info modified on:
10 Aug 2024, 09:41:46
Long product name CLUB3D USB Type-C Cable M/M 0.8Meter Active PD ~100Watt 4K60Hz:

USB Type-C Cable M/M 0.8Meter Active PD ~100Watt 4K60Hz

CLUB3D USB Type-C Cable M/M 0.8Meter Active PD ~100Watt 4K60Hz:

The Club 3D USB 3.1 Type-C PD cable enables the connection of your Notebook, Tablet or Phone with USB Type-C output to the latest USB-C Peripherals, Accessories and Chargers. It offers Video, Data and Power over a single cable and features an E-marker chip. The E-marker is an integrated circuit enabling the connected devices to identify the capabilities of the cable. This feature ensures optimum performance between the connected devices.
Supports up to 4K 60Hz UHD video, USB 3.1 SuperSpeed+ data up to 10Gbps and up to 5A output or a maximum charging capacity of 100 Watts for charging or powering your USB Type-C enabled Notebook, Tablet or Smartphone. Video requires host device to support DisplayPort™ Alt Mode.

Short summary description CLUB3D USB Type-C Cable M/M 0.8Meter Active PD ~100Watt 4K60Hz:

CLUB3D USB Type-C Cable M/M 0.8Meter Active PD ~100Watt 4K60Hz, 39.4" (1 m), USB C, USB C, USB 3.2 Gen 2 (3.1 Gen 2), Male/Male, Black

Long summary description CLUB3D USB Type-C Cable M/M 0.8Meter Active PD ~100Watt 4K60Hz:

CLUB3D USB Type-C Cable M/M 0.8Meter Active PD ~100Watt 4K60Hz. Cable length: 39.4" (1 m). Connector 1: USB C, Connector 2: USB C, USB version: USB 3.2 Gen 2 (3.1 Gen 2), Connector gender: Male/Male, Maximum data transfer rate: 10 Gbit/s, Connector contacts plating: Gold, Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.