location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Bestron DVC1600E Vacuum cleaner 4.5 L Dry 1600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestron Check ‘Bestron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVC1600E Vacuum cleaner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVC1600E
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Bestron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 May 2019 15:42:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bestron DVC1600E Vacuum cleaner 4.5 L Dry 1600 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 4.5 L 1600 W
  • - Dry
  • - HEPA Filtering 84 dB
  • - Dust container full indicator
  • - Cord storage
Long product name Bestron DVC1600E Vacuum cleaner 4.5 L Dry 1600 W :
The short editorial description of Bestron DVC1600E Vacuum cleaner 4.5 L Dry 1600 W

DVC1600E Vacuum cleaner
More>>>
Short summary description Bestron DVC1600E Vacuum cleaner 4.5 L Dry 1600 W:
This short summary of the Bestron DVC1600E Vacuum cleaner 4.5 L Dry 1600 W data-sheet is auto-generated and uses the product title and the first six key specs.

Bestron DVC1600E Vacuum cleaner, 1600 W, Dry, 4.5 L, HEPA, Filtering, 84 dB

Long summary description Bestron DVC1600E Vacuum cleaner 4.5 L Dry 1600 W:
This is an auto-generated long summary of Bestron DVC1600E Vacuum cleaner 4.5 L Dry 1600 W based on the first three specs of the first five spec groups.

Bestron DVC1600E Vacuum cleaner. Maximum input power: 1600 W. Cleaning type: Dry, Dust capacity: 4.5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 84 dB

Brand Image Article code product Stock Price from
Hoover TW1650 vacuum 2.5 L Dry 1600 W Hoover TW1650 vacuum 2.5 L Dry 1600 W
(show image)
TW1650 TW1650 0.00
(excl. VAT)
0 (incl. VAT)
Hoover TCO200 vacuum 2 L Dry 2000 W Hoover TCO200 vacuum 2 L Dry 2000 W
(show image)
TCO200 TCO200 0.00
(excl. VAT)
0 (incl. VAT)
Hoover TBO230 vacuum 2 L Dry 2300 W Hoover TBO230 vacuum 2 L Dry 2300 W
(show image)
TBO230 TBO230 0.00
(excl. VAT)
0 (incl. VAT)
Hoover TS2275 vacuum Dry 2200 W Hoover TS2275 vacuum Dry 2200 W
(show image)
TS2275 TS2275 0.00
(excl. VAT)
0 (incl. VAT)
Hoover TS2078 vacuum Dry 2000 W Hoover TS2078 vacuum Dry 2000 W
(show image)
TS2078 TS2078 0.00
(excl. VAT)
0 (incl. VAT)
Hoover TC4266 vacuum Dry 2000 W Hoover TC4266 vacuum Dry 2000 W
(show image)
TC4266 TC4266 0.00
(excl. VAT)
0 (incl. VAT)
Kärcher

Kärcher DS5500 Dry Vacuum 1400 W
(show image)
DS5500 DS5500 Dry Vacuum 0.00
(excl. VAT)
0 (incl. VAT)