location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ProDVX M113 13" Integrated Video Display 13.3" 1280 x 800

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M113 13" Integrated Video Display 13.3" 1280 x 800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99139999.700
Category:
Electronic device used to display digital information e.g. the display at a till/cash register which shoes a customer the total price of their purchases.
Customer Displays Check ‘ProDVX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Sep 2022 09:27:24
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ProDVX M113 13" Integrated Video Display 13.3" 1280 x 800
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 13" 1280 x 800 pixels White
  • - LED backlight
  • - 280 cd/m²
  • - VESA mounting
  • - Built-in speaker(s) Card reader integrated
Long product name ProDVX M113 13" Integrated Video Display 13.3" 1280 x 800 :
The short editorial description of ProDVX M113 13" Integrated Video Display 13.3" 1280 x 800

13" LCD, 1280 x 800, 280 cd/m2, HDMI, USB OTG, 2 x 2W
More>>>
ProDVX M113 13" Integrated Video Display 13.3" 1280 x 800:
The official marketing text of ProDVX M113 13" Integrated Video Display 13.3" 1280 x 800 as supplied by the manufacturer

This monitor with Integrated Media Player delivers the right message to your potential customer, at the right moment, using the best possible medium. Digital advertising is the future of instore merchandising and the future is here! This ProDVX Monitor is compact, simple and easy to use. This complete system gets your message to the customer with style, creating a long lasting impression.

Short summary description ProDVX M113 13" Integrated Video Display 13.3" 1280 x 800:
This short summary of the ProDVX M113 13" Integrated Video Display 13.3" 1280 x 800 data-sheet is auto-generated and uses the product title and the first six key specs.

ProDVX M113 13" Integrated Video Display 13.3" 1280 x 800, 13", 1280 x 800 pixels, 280 cd/m², White, 2 W, SD, SDHC

Long summary description ProDVX M113 13" Integrated Video Display 13.3" 1280 x 800:
This is an auto-generated long summary of ProDVX M113 13" Integrated Video Display 13.3" 1280 x 800 based on the first three specs of the first five spec groups.

ProDVX M113 13" Integrated Video Display 13.3" 1280 x 800. Display diagonal: 13", Display resolution: 1280 x 800 pixels, Display brightness: 280 cd/m². Product color: White. Speaker power: 2 W. Compatible memory cards: SD, SDHC. Audio formats supported: MP3, Image formats supported: JPEG, Video formats supported: MPEG1, MPEG2, MPEG4

Display
Display diagonal *
13"
Display resolution *
1280 x 800 pixels
LED backlight *
Yes
Display brightness
280 cd/m²
Features
Product color
White
VESA mounting
Yes
USB On-The-Go support
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
Speaker power
2 W
Storage
Card reader integrated *
Yes
Compatible memory cards
SD, SDHC
Ports & interfaces
HDMI ports quantity
1
Headphone out
Yes
Media formats
Audio formats supported
MP3
Image formats supported
JPEG
Video formats supported
MPEG1, MPEG2, MPEG4
Power
AC adapter output voltage
12 V
AC adapter output current
2 A
Weight & dimensions
Width
12.4" (315 mm)
Depth
8.66" (220 mm)
Height
1.12" (28.5 mm)
Weight
2.76 lbs (1.25 kg)
Country Distributor
Nederland 1 distributor(s)