ProDVX logo

ProDVX APPC-15DSQP 15" Android Tablet PC PoE 15.6" Quad Core 1920 x 1080 IPS

Data-sheet quality:
created/standardized by Icecat
Product views:
105953
Info modified on:
14 Mar 2024, 19:05:06
End of life date:
01 Aug 2021
Long product name ProDVX APPC-15DSQP 15" Android Tablet PC PoE 15.6" Quad Core 1920 x 1080 IPS:

15.6" IPS, 1920 x 1080, 330 cd/m2, 800:1, Cortex A9, 1.6 GHz, 2 GB DDR3, 8 GB eMMC Flash, LAN, USB, Micro USB, HDMI, VESA 100, Android 4.4

ProDVX APPC-15DSQP 15" Android Tablet PC PoE 15.6" Quad Core 1920 x 1080 IPS:

Commercial Grade 15.6" Android Panel PC (Tablet) with Unique features. The ultimate solution for your Interactive Digital Signage, Home Automation, Room Booking and many more applications. In Metal, Plastic and Open Frame enclosure, various options including Power over Ethernet.

Short summary description ProDVX APPC-15DSQP 15" Android Tablet PC PoE 15.6" Quad Core 1920 x 1080 IPS:

ProDVX APPC-15DSQP 15" Android Tablet PC PoE 15.6" Quad Core 1920 x 1080 IPS, 15.6", Full HD, Rockchip, 2 GB, 8 GB, Android 4.4

Long summary description ProDVX APPC-15DSQP 15" Android Tablet PC PoE 15.6" Quad Core 1920 x 1080 IPS:

ProDVX APPC-15DSQP 15" Android Tablet PC PoE 15.6" Quad Core 1920 x 1080 IPS. Product type: All-in-One PC. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat, Panel type: IPS. Processor family: Rockchip, Processor frequency: 1.6 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 8 GB, Storage media: Flash. Operating system installed: Android 4.4. Product color: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.