location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Extron MGP 464 Pro DI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Extron Check ‘Extron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MGP 464 Pro DI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60-1259-02
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Extron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2023 19:22:02
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Extron MGP 464 Pro DI :
The short editorial description of Extron MGP 464 Pro DI

Four Window HDCP-Compliant Multi-Window Processor
More>>>
Short summary description Extron MGP 464 Pro DI:
This short summary of the Extron MGP 464 Pro DI data-sheet is auto-generated and uses the product title and the first six key specs.

Extron MGP 464 Pro DI, LCD, Buttons, Gray, NTSC 3.58, NTSC 4.43, PAL, SECAM, SMPTE 292M, SMPTE 424M, 510 Ω

Long summary description Extron MGP 464 Pro DI:
This is an auto-generated long summary of Extron MGP 464 Pro DI based on the first three specs of the first five spec groups.

Extron MGP 464 Pro DI. Display type: LCD, Control type: Buttons, Product color: Gray. Configurable video inputs: Component, Composite, RGBHV, RGBS, RGsB, S-Video. Power consumption (max): 50 W, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Width: 17.5" (445 mm), Depth: 12" (305 mm), Height: 3.39" (86 mm). Shipping (inner) case width: 23" (58.4 cm), Shipping (inner) case length: 15.6" (39.7 cm), Shipping (inner) case height: 10.5" (26.7 cm)