Tripp Lite logo

Tripp Lite P006-010-HG10 power cable Black 118.1" (3 m) NEMA 5-15P C13 coupler

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128827
Info modified on:
10 Aug 2024, 09:45:12
Guarantee:
Lifetime
Long product name Tripp Lite P006-010-HG10 power cable Black 118.1" (3 m) NEMA 5-15P C13 coupler:

NEMA 5-15P to IEC-320-C13, 10A, 18 AWG, 10 ft

Tripp Lite P006-010-HG10 power cable Black 118.1" (3 m) NEMA 5-15P C13 coupler:

The P006-010-HG10 Hospital-Grade Computer Power Cord features a C13 plug on one end and a NEMA 5-15P-HG plug on the other, allowing you to connect your computer or peripheral to a hospital-grade AC power outlet. It’s tested to ANSI/UL 62 and 817, as well as CAN/CSA C22.2 no. 21 and 49 standards, ensuring it’s a safe, reliable power solution for hospital environments. The C13 plug connects to computers, printers, scanners, monitors and other electronic devices with a three-pin C14 port. This 10-foot 125V/10A cord features 18 AWG, a flexible SJT jacket and fully molded ends for optimum performance.

- Connects computers and peripherals to a grounded hospital-grade AC outlet
- Ideal for replacing an old or lost cord
- Features C13 female connector and NEMA 5-15P-HG male connector
- Conforms to hospital-grade power cord standards
- Tested to ANSI/UL 62 and 817 and CAN/CSA C22.2 no. 21 and 49
- 18 AWG
- Flexible SJT jacket
- Fully molded ends
- 125V/10A rating

Short summary description Tripp Lite P006-010-HG10 power cable Black 118.1" (3 m) NEMA 5-15P C13 coupler:

Tripp Lite P006-010-HG10, 118.1" (3 m), NEMA 5-15P, C13 coupler, SJT, 125 V, 10 A

Long summary description Tripp Lite P006-010-HG10 power cable Black 118.1" (3 m) NEMA 5-15P C13 coupler:

Tripp Lite P006-010-HG10. Cable length: 118.1" (3 m), Connector 1: NEMA 5-15P, Connector 2: C13 coupler, Cable type: SJT. Input voltage: 125 V, Input current: 10 A

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.