location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Toet Toet Auto's Wegdelen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Toet Toet Auto's
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wegdelen
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-204623 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417762046233
Category:
Toy cars, planes etc.
Toy Vehicles Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:23:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points VTech Toet Toet Auto's Wegdelen
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Play vehicle track
  • - Material: Plastic
  • - Recommended age (min): 1 yr(s) Boy/Girl
  • - Multicolor
More>>>
Short summary description VTech Toet Toet Auto's Wegdelen:
This short summary of the VTech Toet Toet Auto's Wegdelen data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Toet Toet Auto's Wegdelen, Play vehicle track, 1 yr(s), Plastic, Multicolor

Long summary description VTech Toet Toet Auto's Wegdelen:
This is an auto-generated long summary of VTech Toet Toet Auto's Wegdelen based on the first three specs of the first five spec groups.

VTech Toet Toet Auto's Wegdelen. Product type: Play vehicle track, Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s), Material: Plastic, Product color: Multicolor

Features
Product type *
Play vehicle track
Product color *
Multicolor
Material *
Plastic
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Suggested gender *
Boy/Girl
Preassembled
No
Power
Batteries required
No
Weight & dimensions
Weight
8.82 oz (250 g)
Packaging data
Package width
2.68" (68 mm)
Package depth
8.07" (205 mm)
Package height
6.65" (169 mm)
Package weight
13.4 oz (380 g)
Certificates
Certification
CE
Brand Image Article code product Stock Price from
VTech Toet Toet Auto's Wegdelen Deluxe VTech Toet Toet Auto's Wegdelen Deluxe
(show image)
80-148123 Wegdelen Deluxe