location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PROJECTOR LV-7350 XGA data projector 1800 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PROJECTOR LV-7350 XGA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8128A003
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PROJECTOR LV-7350 XGA data projector 1800 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1800 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 350:1
  • - Focus: Auto
  • - 300 W
Long product name Canon PROJECTOR LV-7350 XGA data projector 1800 ANSI lumens XGA (1024x768) :
The short editorial description of Canon PROJECTOR LV-7350 XGA data projector 1800 ANSI lumens XGA (1024x768)

PROJECTOR LV-7350 XGA
More>>>
Canon PROJECTOR LV-7350 XGA data projector 1800 ANSI lumens XGA (1024x768):
The official marketing text of Canon PROJECTOR LV-7350 XGA data projector 1800 ANSI lumens XGA (1024x768) as supplied by the manufacturer

Bright, smart, and sleek, Canon's LV-series projectors have it all! This versatile Canon projector sports a newly enhanced modular design and the Canon exclusive powered Turbo Bright System, which enables the projector to produce a brightness level of an incredible 1800 ANSI lumens. With state-of-the-art optical features, and a powerful 200W UHP lamp, this projector satisfies virtually any visual need.

Connect to your projector wirelessly by using the optional wireless card imager. Also, with the optional detachable Card Imager, you can have powerful slideshow presentations without the use of a PC. Connectivity is not an issue! The LV7350 provides a wide variety of inputs to suit virtually any situation.

Canon High-Precision Optical Lens




Canon prides itself on being the industry's leading manufacturer of high-quality lenses. The LV-7350 projector carries Canon's successful tradition. A genuine Canon lens provides superior color quality and remarkable clarity.

Native XGA Resolution
For eye-catching detail, the LV-7350 features Native XGA Resolution (1024 X 768 Pixels). Whether you are projecting a movie, a presentation, or still images from your digital camera, your audience will be treated to crisp, life-like reproduction. Even display SXGA Resolution (1280 X 960 Pixels) through high-quality compression.

Exceptional Brightness
Canon exclusive Turbo Bright technology allows the LV-7350 to deliver a powerful 1800 ANSI Lumens for superb performance even in the most challenging lighting conditions.

Short Throw Distance
The LV-7350 projector can be placed in smaller-sized venues than ever, thanks to a unique Canon wide-angle zoom lens. Display a 100"diagonal image from only 9.2 feet away! Converting your family room into a movie theatre has never been easier.

1.5X Motorized Zoom
The 1.5X Motorized Zoom feature fully compliments the LV-7350's wide-angle lens. It expands your range of throw distances, giving you more freedom over projector placement.

Digital Keystone Adjustment
Since its not always possible to position the projector directly in front of the screen, the LV-7350 features advanced vertical (+/- 20 degrees) and horizontal (+/- 10 degrees) keystone correction, resulting in square, undistorted images.

DVI-I Terminal
The DVI-I terminal allows you to input a robust RGB Digital signal. It can also accept an RGB Analog (VGA) signal simply by connecting a supplied adapter. Once attached, a presenter can hook-up two laptops at the same time!

Short summary description Canon PROJECTOR LV-7350 XGA data projector 1800 ANSI lumens XGA (1024x768):
This short summary of the Canon PROJECTOR LV-7350 XGA data projector 1800 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PROJECTOR LV-7350 XGA, 1800 ANSI lumens, XGA (1024x768), 350:1, 85%, 15 - 100 kHz, 50 - 100 Hz

Long summary description Canon PROJECTOR LV-7350 XGA data projector 1800 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of Canon PROJECTOR LV-7350 XGA data projector 1800 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

Canon PROJECTOR LV-7350 XGA. Projector brightness: 1800 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 350:1. Light source type: Lamp, Lamp type: UHP, Lamp power: 200 W. Focus: Auto, Digital zoom: 1.5x. Noise level: 37 dB, Dot clock scanning frequency: 140 MHz. Power consumption (typical): 300 W

Projector
Projector brightness *
1800 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
350:1
Uniformity
85%
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 100 Hz
Light source
Light source type *
Lamp
Lamp type
UHP
Lamp power
200 W
Lens system
Focus *
Auto
Digital zoom
1.5x
Features
Dot clock scanning frequency
140 MHz
Noise level *
37 dB
Plug and Play
Yes
Multimedia
Number of built-in speakers
1
Power
Power consumption (typical) *
300 W
Weight & dimensions
Weight *
9.48 lbs (4.3 kg)
Other features
Dimensions (WxDxH)
13.1 x 3.52 x 9.61" (331.5 x 89.5 x 244.1 mm)
Resolution
1024 x 768 pixels
Horizontal resolution
800 lines
Country Distributor
United Kingdom 1 distributor(s)