location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CanoScan 3000 ex Flatbed scanner 1200 x 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CanoScan 3000 ex
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3000EX
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Apr 2020 10:12:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon CanoScan 3000 ex Flatbed scanner 1200 x 2400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Flatbed scanner 1200 x 2400 DPI
  • - Color scanning
  • - Maximum scan size: 8.27 x 11.7" (210 x 297 mm) Sensor type: CCD
  • - USB port
  • - Power supply type: AC 15 W
Long product name Canon CanoScan 3000 ex Flatbed scanner 1200 x 2400 DPI :
The short editorial description of Canon CanoScan 3000 ex Flatbed scanner 1200 x 2400 DPI

CanoScan 3000 ex
More>>>
Canon CanoScan 3000 ex Flatbed scanner 1200 x 2400 DPI:
The official marketing text of Canon CanoScan 3000 ex Flatbed scanner 1200 x 2400 DPI as supplied by the manufacturer

The CanoScan 3000 ex brings speed and high image quality to truly affordable scanning. Advantages include a USB 2.0 Hi-Speed interface and fast Multi-Photo mode to ensure superb scanning productivity.


Time-saving speed
Meet all your scanning needs easily with the fast yet affordable CanoScan 3000 ex. A USB 2.0 Hi-Speed interface transfers data between your scanner and PC at amazing speed, making it perfect for high resolution scanning.

High image quality
Whether you're scanning photos or documents get great results every time, thanks to Canon's innovative technology and unsurpassed optical expertise. 48-bit internal colour depth delivers exceptional colour accuracy whilst 1200 x 2400 dpi resolution captures the sharpest details. Freshen up old photos with a single click - QARE (Quality Automatic Retouching & Enhancement) removes dust and scratches, producing scans of photos that look as good as the day they were taken.

Practical, powerful software
Enhance creativity with Canon's comprehensive software package. This includes ArcSoft PhotoStudio & PhotoBase for image editing and management and Caere OmniPage SE for converting scanned documents to text.

Fast multi-photo scans
Scan multiple photos in a single operation. Skewed images are straightened automatically. They can then be filed, forwarded as email attachments or printed directly. It's the simplest and most efficient way to scan multiple photos - and Hi-Speed USB processing saves you even more time.

Complete ease of use
Three 'EZ' buttons can be configured to simplify standard tasks, so with just one touch you can scan images directly to a file, copy them or send them straight to your email programme. Canon's advanced Z-lid, with a double hinge, allows easy scanning of thick documents and books.


Features:
USB 2.0 Hi-Speed interface
1200 x 2400 dpi CCD sensor & 48-bit internal colour depth
3 configurable EZ buttons
Comprehensive software package
Fast Multi-Photo mode
Advanced Z-lid for book or magazine scanning
QARE dust and scratch removal for photos

Short summary description Canon CanoScan 3000 ex Flatbed scanner 1200 x 2400 DPI:
This short summary of the Canon CanoScan 3000 ex Flatbed scanner 1200 x 2400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CanoScan 3000 ex, 8.27 x 11.7" (210 x 297 mm), 1200 x 2400 DPI, 48 bit, Flatbed scanner, CCD, USB 2.0

Long summary description Canon CanoScan 3000 ex Flatbed scanner 1200 x 2400 DPI:
This is an auto-generated long summary of Canon CanoScan 3000 ex Flatbed scanner 1200 x 2400 DPI based on the first three specs of the first five spec groups.

Canon CanoScan 3000 ex. Maximum scan size: 8.27 x 11.7" (210 x 297 mm), Optical scanning resolution: 1200 x 2400 DPI, Input color depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD. Standard interfaces: USB 2.0. Power supply type: AC, Power consumption (typical): 15 W, Power consumption (standby): 5 W

Scanning
Maximum scan size *
8.27 x 11.7" (210 x 297 mm)
Optical scanning resolution *
1200 x 2400 DPI
Color scanning
Yes
Input color depth
48 bit
Design
Scanner type *
Flatbed scanner
Performance
Sensor type *
CCD
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power
Power consumption (typical)
15 W
Power consumption (standby)
5 W
System requirements
Minimum system requirements
CD-ROM
Minimum RAM
64 MB
Minimum processor
Pentium II 233MHz
Compatible operating systems
Windows 98/ME/2000 Pro/XP
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
5.29 lbs (2.4 kg)
Other features
Dimensions (WxDxH)
10.1 x 18.1 x 2.4" (257 x 460 x 61 mm)
Brand Image Article code product Stock Price from
Canon CanoScan LiDE 25 NON 1200x2400dpi USB A4 Flatbed scanner Canon CanoScan LiDE 25 NON 1200x2400dpi USB A4 Flatbed scanner
(show image)
LIDE25 CanoScan LiDE 25 NON 1200x2400dpi USB A4 0.00
(excl. VAT)
0 (incl. VAT)