location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus iPAQ Nylon Case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPAQ Nylon Case
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQP121E
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Targus iPAQ Nylon Case Black :
The short editorial description of Targus iPAQ Nylon Case Black

iPAQ™ Nylon CaseModel
More>>>
Targus iPAQ Nylon Case Black:
The official marketing text of Targus iPAQ Nylon Case Black as supplied by the manufacturer

The expandable design of the iPAQ™ Nylon Case is perfect to accommodate your iPAQ™ Pocket PC. The custom engineered rail securely holds the iPAQ™ Pocket PC H3800, H3900 and H5400 series. The iPAQ™ Nylon Case features a durable nylon exterior and textured rubber for a good grip, as well as a quick zip closure, an easy carry sport loop, and an interior pocket for business or credit cards. The iPAQ Nylon Case features also our standard Lifetime Warranty. Compatible with iPAQ™ Pocket PC H3800 series, H3900 series and H5400 series .
-Custom engineered rail securely holds iPAQ™ Pocket PC.
-Durable nylon exterior and textured rubber for a good grip .
-Quick zip closure; easy carry sport loop .
-Interior pocket holds business or credit cards .

Short summary description Targus iPAQ Nylon Case Black:
This short summary of the Targus iPAQ Nylon Case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus iPAQ Nylon Case, 4.94 oz (140 g), 3.5 x 1.26 x 5.51" (89 x 32 x 140 mm)

Long summary description Targus iPAQ Nylon Case Black:
This is an auto-generated long summary of Targus iPAQ Nylon Case Black based on the first three specs of the first five spec groups.

Targus iPAQ Nylon Case. Weight: 4.94 oz (140 g). Dimensions (WxDxH): 3.5 x 1.26 x 5.51" (89 x 32 x 140 mm)

Technical details
Product color *
Black
Weight & dimensions
Weight
4.94 oz (140 g)
Other features
Dimensions (WxDxH)
3.5 x 1.26 x 5.51" (89 x 32 x 140 mm)
Country Distributor
United Kingdom 1 distributor(s)