Beko RCSA340M20X, SN-T, 40 dB, 5 kg/24h, Stainless steel
Beko RCSA340M20X. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 113 L, Freezing capacity: 5 kg/24h. Annual energy consumption: 288 kWh. Product color: Stainless steel