location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 1Y CAR - 4Y PSP NBD 1 license(s) 4 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1Y CAR - 4Y PSP NBD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
890-41958
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 1Y CAR - 4Y PSP NBD 1 license(s) 4 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Upgrade ProSupport Plus
  • - 1 license(s)
  • - 4 year(s)
  • - Service time (hours x days): 24x7x365
  • - Phone support Web support
Long product name DELL 1Y CAR - 4Y PSP NBD 1 license(s) 4 year(s) :
The short editorial description of DELL 1Y CAR - 4Y PSP NBD 1 license(s) 4 year(s)

1Y Collect & return – 4Y ProSupport Plus Next Business Day
More>>>
DELL 1Y CAR - 4Y PSP NBD 1 license(s) 4 year(s):
The official marketing text of DELL 1Y CAR - 4Y PSP NBD 1 license(s) 4 year(s) as supplied by the manufacturer

Dell ProSupport Plus is the only complete support service that combines priority access to expert support, accidental damage repair, and proactive monitoring for automatic issue prevention and resolution.
• Priority phone access to ProSupport engineers 24x7x365
• Dedicated Technical Account Manager (for customers with 1,000 or more ProSupport Plus systems)
• Collaborative support
• Proactive issue detection
• Predictive failure prevention
• Monthly history and contract reporting (for customers with 1,000 or more ProSupport Plus systems)
• Automated case creation

24x7x365;
Maintenance;
Physical;
Parts and labour;
Hardware Service with Next Business Day Onsite Service After Remote Diagnosis;

Short summary description DELL 1Y CAR - 4Y PSP NBD 1 license(s) 4 year(s):
This short summary of the DELL 1Y CAR - 4Y PSP NBD 1 license(s) 4 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 1Y CAR - 4Y PSP NBD, 1 license(s), 4 year(s), 24x7x365, Next Business Day (NBD)

Long summary description DELL 1Y CAR - 4Y PSP NBD 1 license(s) 4 year(s):
This is an auto-generated long summary of DELL 1Y CAR - 4Y PSP NBD 1 license(s) 4 year(s) based on the first three specs of the first five spec groups.

DELL 1Y CAR - 4Y PSP NBD. License quantity: 1 license(s), Number of years: 4 year(s), Service time (hours x days): 24x7x365, Next Business Day (NBD)

Features
License quantity
1 license(s)
Product type
Upgrade
Service type
ProSupport Plus
Service included
Parts and Labor
Next Business Day (NBD)
Yes
Service time (hours x days)
24x7x365
Features
Number of years
4 year(s)
Phone support
Yes
Web support
Yes
Troubleshooting
Yes
Parts replacement
Yes
Compatibility
Vostro 3268 SFF Vostro 3668 MT