location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 1Y NBD - 3Y NBD, 7130cdn 1 license(s) 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1Y NBD - 3Y NBD, 7130cdn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
890-35666
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 1Y NBD - 3Y NBD, 7130cdn 1 license(s) 3 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Upgrade Next Business Day
  • - 1 license(s)
  • - 3 year(s)
  • - Service time (hours x days): 8x5
  • - Phone support Web support
Long product name DELL 1Y NBD - 3Y NBD, 7130cdn 1 license(s) 3 year(s) :
The short editorial description of DELL 1Y NBD - 3Y NBD, 7130cdn 1 license(s) 3 year(s)

1Y Basic Next Business Day - 3Y Basic Next Business Day, 7130cdn
More>>>
DELL 1Y NBD - 3Y NBD, 7130cdn 1 license(s) 3 year(s):
The official marketing text of DELL 1Y NBD - 3Y NBD, 7130cdn 1 license(s) 3 year(s) as supplied by the manufacturer

Next Business Day (NBD) is hardware support. Should the system develop a fault, Dell’s NBD Service can place a service technician at the customer’s location after completion of the support procedures (including a problem diagnosis service via website or phone) and, for the duration of the service period, provide a parts and labour service.

- Available Monday to Friday during local business hours.
- Maintenance
- Physical
- Parts & labour
- For Customers with Next Business Day Onsite Service, during the telephone based troubleshooting, the Dell Technician will determine if an on- site service technician should be dispatched to support a Qualified Incident. For Next Business Day Onsite Service, a technician will typically arrive on- site the next business day.
- Troubleshooting, Repair, Parts Replacement, Phone Support, Web Support.

Short summary description DELL 1Y NBD - 3Y NBD, 7130cdn 1 license(s) 3 year(s):
This short summary of the DELL 1Y NBD - 3Y NBD, 7130cdn 1 license(s) 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 1Y NBD - 3Y NBD, 7130cdn, 1 license(s), 3 year(s), 8x5, Next Business Day (NBD)

Long summary description DELL 1Y NBD - 3Y NBD, 7130cdn 1 license(s) 3 year(s):
This is an auto-generated long summary of DELL 1Y NBD - 3Y NBD, 7130cdn 1 license(s) 3 year(s) based on the first three specs of the first five spec groups.

DELL 1Y NBD - 3Y NBD, 7130cdn. License quantity: 1 license(s), Number of years: 3 year(s), Service time (hours x days): 8x5, Next Business Day (NBD)

Features
License quantity
1 license(s)
Product type
Upgrade
Service type
Next Business Day
Service included
Parts and Labor
Next Business Day (NBD)
Yes
Service time (hours x days)
8x5
Features
Number of years
3 year(s)
Phone support
Yes
Web support
Yes
Troubleshooting
Yes
Parts replacement
Yes
Compatibility
7130cdn