location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XEED WUX450 data projector Short throw projector 4500 ANSI lumens LCOS WUXGA (1920x1200) Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XEED
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WUX450
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1204C003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292059991
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2022 12:01:17
The date of the most recent change of the data-sheet in Icecat's system
Canon 1204C003 user manual (26.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Canon 1204C003 user manual (17.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon XEED WUX450 data projector Short throw projector 4500 ANSI lumens LCOS WUXGA (1920x1200) Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Short throw projector Black, White
  • - LCOS 4500 ANSI lumens
  • - Lamp 5000 h
  • - WUXGA (1920x1200) 16:10 2000:1
  • - Screen size compatibility: 40 - 300"
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 5 W
  • - AC 365 W
Long product name Canon XEED WUX450 data projector Short throw projector 4500 ANSI lumens LCOS WUXGA (1920x1200) Black, White :
The short editorial description of Canon XEED WUX450 data projector Short throw projector 4500 ANSI lumens LCOS WUXGA (1920x1200) Black, White

4500lum, WUXGA 1920 x 1200, 250W NSHA, 2000:1, Mini D-Sub, DVI-I, HDMI, USB, RJ-45, 5.9kg
More>>>
Canon XEED WUX450 data projector Short throw projector 4500 ANSI lumens LCOS WUXGA (1920x1200) Black, White:
The official marketing text of Canon XEED WUX450 data projector Short throw projector 4500 ANSI lumens LCOS WUXGA (1920x1200) Black, White as supplied by the manufacturer

Compact, high-performance, WUXGA installation projector with lens shift.

Canon’s most compact WUXGA installation projector. The powerful 4500 lumens remains constant* across the zoom range. The high-quality 1.8x lens has vertical and horizontal shift for easy installation.

Benefits
- Native WUXGA resolution
- 4500 lumens
- 2000:1 contrast
- 1.8x zoom lens with vertical and horizontal shift
- Picture-by-picture and edge blending
- HDMI™ and DVI inputs
- PC-less presentation
- Easy lamp and filter access
- Class-leading** energy efficiency

Compact, high-resolution installation projector
The XEED WUX450 Multimedia Projector is Canon’s most compact WUXGA installation model, delivering bright, high-resolution images regardless of throw distance.

Powerful new imaging features
Image quality is enhanced by an all-new imaging processor. This offers built-in edge blending and registration adjustment that’s perfect for multi-display installations. Useful for video-conferencing, picture-by-picture is supported from two digital sources. Motion blur reduction keeps images sharp, even during fast-moving video, while the 4-point keystone correction allows projection from almost any angle. Native WUXGA resolution (1920 x 1200 pixels) and Full HD capabilities are supported by LCOS display technology that delivers stunning yet perfectly smooth images.

Flexible connectivity
There are HDMI and DVI terminals for digital input, while firmware can be updated quickly and simply via the projector’s USB port, which also allows projection directly from USB flash drives. Crestron RoomView® enables instant unified remote control and monitoring, while the Network Multi-Projection (NMPJ) function allows easy projection over the LAN.

Class-leading** energy efficiency
The XEED WUX450 offers the lowest power consumption in its class while a dedicated ECO button instantly engages the low-power lamp mode and offers direct access to other power-saving features.

Consistent* brightness
Canon’s latest generation AISYS optical system delivers a powerful 4500 lumens brightness and a contrast ratio of 2000:1. The 1.8x zoom projection lens has a constant F2.8 aperture. The brightness is virtually unchanged regardless of zoom setting, with almost no drop-off towards the telephoto end of the range.

Simple brilliance
The projector’s lens is equipped with both vertical and horizontal lens shift for easier installation, while the flat top and optional feet enable a variety of different configurations including stacking.

Easy maintenance
The XEED WUX450 features new, more durable optical components with an improved service life. Its lamp lasts up to 5000 hours when used in ECO mode, while the easily accessible lamp and air filter enable maintenance in the installed environment. Modular design makes the unit simple to install and service.

Short summary description Canon XEED WUX450 data projector Short throw projector 4500 ANSI lumens LCOS WUXGA (1920x1200) Black, White:
This short summary of the Canon XEED WUX450 data projector Short throw projector 4500 ANSI lumens LCOS WUXGA (1920x1200) Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon XEED WUX450, 4500 ANSI lumens, LCOS, WUXGA (1920x1200), 2000:1, 16:10, 40 - 300"

Long summary description Canon XEED WUX450 data projector Short throw projector 4500 ANSI lumens LCOS WUXGA (1920x1200) Black, White:
This is an auto-generated long summary of Canon XEED WUX450 data projector Short throw projector 4500 ANSI lumens LCOS WUXGA (1920x1200) Black, White based on the first three specs of the first five spec groups.

Canon XEED WUX450. Projector brightness: 4500 ANSI lumens, Projection technology: LCOS, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 5000 h, Lamp type: NSHA. Focus: Manual, Focal length range: 21.7 - 39 mm, Aperture range (F-F): 2.8 - 2.8. Supported graphics resolutions: 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1440..., Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232

Projector
Supported aspect ratios
16:10
Screen size compatibility *
40 - 300"
Projection distance
47.2 - 637.8" (1.2 - 16.2 m)
Projector brightness *
4500 ANSI lumens
Projection technology *
LCOS
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
16:10
Projector brightness (economic mode)
3460 ANSI lumens
Uniformity
90%
Keystone correction, horizontal
±20°
Keystone correction, vertical
±20°
Matrix size
0.71"
Matrix type
3-panel (p-Si TFT active)
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Lamp type
NSHA
Lamp power
250 W
Lamp power (economic mode)
295 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
21.7 - 39 mm
Aperture range (F-F)
2.8 - 2.8
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.8:1
Digital zoom
12x
Throw ratio
1.39 - 2.51:1
Vertical lens shift range
0 - 60%
Video
Full HD *
Yes
3D *
No
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1200 (WUXGA)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Ports & interfaces
USB 2.0 ports quantity *
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
Ports & interfaces
HDMI ports quantity *
1
DVI port *
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
32 dB
HDCP
Yes
Noise level *
38 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
5 W
Number of built-in speakers
1
Image formats supported
JPG
Design
Product type *
Short throw projector
Product color *
Black, White
Placement
Desktop, Ceiling
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
365 W
Power consumption (standby) *
0.6 W
Power consumption (economy mode)
295 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Width
13.3" (337 mm)
Depth
14.6" (370 mm)
Height
5.28" (134 mm)
Weight *
13 lbs (5.9 kg)
Packaging content
Handheld remote control *
Yes
Remote control type
Wired
Other features
RS-232 ports
1
Country Distributor
France 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)