location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 1Y CAR - 2Y CAR, Venue 10 Pro 5055 1 license(s) 2 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1Y CAR - 2Y CAR, Venue 10 Pro 5055
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
890-40538
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 1Y CAR - 2Y CAR, Venue 10 Pro 5055 1 license(s) 2 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Upgrade Base Warranty with Collect & Return
  • - 1 license(s)
  • - 2 year(s)
  • - Service time (hours x days): 8x5
  • - Phone support Web support
Long product name DELL 1Y CAR - 2Y CAR, Venue 10 Pro 5055 1 license(s) 2 year(s) :
The short editorial description of DELL 1Y CAR - 2Y CAR, Venue 10 Pro 5055 1 license(s) 2 year(s)

1Y Collect & return - 2Y Collect & return, Venue 10 Pro 5055
More>>>
DELL 1Y CAR - 2Y CAR, Venue 10 Pro 5055 1 license(s) 2 year(s):
The official marketing text of DELL 1Y CAR - 2Y CAR, Venue 10 Pro 5055 1 license(s) 2 year(s) as supplied by the manufacturer

If your system encounters an issue that cannot be resolved remotely, Dell will collect, repair and return your system. Dell will pay all the costs of picking up and returning the system to but asks you to supply a box and package the system securely for transport.


- Available Monday to Friday during local business hours.
- Maintenance
- Physical
- Parts & labour
- Should the system develop a fault, Dell's CAR Service can provide a collect, repair and return service after completion of the support procedures including a problem diagnosis service via website or telephone for the duration of the service period.
- Troubleshooting. Repair. Parts Replacement. Replacement. Phone Support. Web Support

Short summary description DELL 1Y CAR - 2Y CAR, Venue 10 Pro 5055 1 license(s) 2 year(s):
This short summary of the DELL 1Y CAR - 2Y CAR, Venue 10 Pro 5055 1 license(s) 2 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 1Y CAR - 2Y CAR, Venue 10 Pro 5055, 1 license(s), 2 year(s), 8x5

Long summary description DELL 1Y CAR - 2Y CAR, Venue 10 Pro 5055 1 license(s) 2 year(s):
This is an auto-generated long summary of DELL 1Y CAR - 2Y CAR, Venue 10 Pro 5055 1 license(s) 2 year(s) based on the first three specs of the first five spec groups.

DELL 1Y CAR - 2Y CAR, Venue 10 Pro 5055. License quantity: 1 license(s), Number of years: 2 year(s), Service time (hours x days): 8x5

Features
License quantity
1 license(s)
Product type
Upgrade
Service type
Base Warranty with Collect & Return
Service included
Parts and Labor
Service time (hours x days)
8x5
Features
Number of years
2 year(s)
Phone support
Yes
Web support
Yes
Troubleshooting
Yes
Parts replacement
Yes
Compatibility
Venue 10 Pro 5055