location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Logitech G G610 Orion Brown Backlit Mechanical Gaming keyboard USB QWERTZ German Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech G Check ‘Logitech G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G610 Orion Brown Backlit Mechanical Gaming Keyboard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-007859 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206063303
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech G G610 Orion Brown Backlit Mechanical Gaming keyboard USB QWERTZ German Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming
  • - USB Mechanical Cherry MX Brown
  • - QWERTZ German
  • - Full-size (100%) Numeric keypad
  • - Windows keys Adjustable keyboard height
  • - Backlight LED White
  • - Black
More>>>
Short summary description Logitech G G610 Orion Brown Backlit Mechanical Gaming keyboard USB QWERTZ German Black:
This short summary of the Logitech G G610 Orion Brown Backlit Mechanical Gaming keyboard USB QWERTZ German Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech G G610 Orion Brown Backlit Mechanical Gaming Keyboard, Wired, USB, Mechanical, QWERTZ, LED, Black

Long summary description Logitech G G610 Orion Brown Backlit Mechanical Gaming keyboard USB QWERTZ German Black:
This is an auto-generated long summary of Logitech G G610 Orion Brown Backlit Mechanical Gaming keyboard USB QWERTZ German Black based on the first three specs of the first five spec groups.

Logitech G G610 Orion Brown Backlit Mechanical Gaming Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTZ. Backlight type: LED. Cable length: 72" (1.83 m). Recommended usage: Gaming. Product color: Black

Brand Image Article code product Stock Price from
Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Spanish Black Logitech MK850 Performance keyboard Mouse included Universal RF Wireless + Bluetooth QWERTY Spanish Black
(show image)
920-008228 MK850 Performance Wireless Keyboard and Mouse Combo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G213 Prodigy keyboard Gaming USB QWERTY Spanish Black
(show image)
920-008086 G213 Prodigy Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K780 Multi-Device Wireless keyboard Universal RF Wireless + Bluetooth QWERTY Spanish Gray, White Logitech K780 Multi-Device Wireless keyboard Universal RF Wireless + Bluetooth QWERTY Spanish Gray, White
(show image)
920-008039 K780 Multi-Device Wireless Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G810 Orion Spectrum RGB Mechanical Gaming keyboard USB QWERTY Spanish Black
(show image)
920-007771 G810 Orion Spectrum RGB Mechanical Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 keyboard Universal Bluetooth QWERTY Spanish Blue Logitech K380 keyboard Universal Bluetooth QWERTY Spanish Blue
(show image)
920-007577 K380 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 Multi-Device keyboard Universal Bluetooth QWERTY Spanish Gray Logitech K380 Multi-Device keyboard Universal Bluetooth QWERTY Spanish Gray
(show image)
920-007576 K380 Multi-Device Bluetooth Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Solar K750 keyboard Universal RF Wireless QWERTY Spanish Black Logitech Wireless Solar K750 keyboard Universal RF Wireless QWERTY Spanish Black
(show image)
920-002921 Wireless Solar Keyboard K750 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)