location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 400-AHJG internal hard drive 2.5" 1 TB Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400-AHJG
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
400-AHJG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063829279
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 204209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:17:29
The date of the most recent change of the data-sheet in Icecat's system
Long product name DELL 400-AHJG internal hard drive 2.5" 1 TB Serial ATA :
The short editorial description of DELL 400-AHJG internal hard drive 2.5" 1 TB Serial ATA

1TB SATA 7200 rpm HDD, 2.5"
More>>>
DELL 400-AHJG internal hard drive 2.5" 1 TB Serial ATA:
The official marketing text of DELL 400-AHJG internal hard drive 2.5" 1 TB Serial ATA as supplied by the manufacturer

Increase the storage capacity of your Dell™ System with 1 TB Hard Drive from Dell. It boasts a storage capacity of up to 1 TB, enabling users to store large amounts of data. Featuring Serial ATA interface, this hard drive delivers enhanced data transfer speed of up to 6 Gbps .


- Offers up to 1 TB storage capacity
- Equipped with Serial ATA interface which delivers high data transfer rate
- 7,200 RPM spindle speed ensures excellent performance

Short summary description DELL 400-AHJG internal hard drive 2.5" 1 TB Serial ATA:
This short summary of the DELL 400-AHJG internal hard drive 2.5" 1 TB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 400-AHJG, 2.5", 1 TB, 7200 RPM

Long summary description DELL 400-AHJG internal hard drive 2.5" 1 TB Serial ATA:
This is an auto-generated long summary of DELL 400-AHJG internal hard drive 2.5" 1 TB Serial ATA based on the first three specs of the first five spec groups.

DELL 400-AHJG. HDD size: 2.5", HDD capacity: 1 TB, HDD speed: 7200 RPM

Features
HDD size *
2.5"
HDD capacity *
1 TB
HDD speed *
7200 RPM
Interface *
Serial ATA
Type *
HDD
Component for *
PC
Features
Compatible products
- Precision Workstation 670 - Precision Workstation 470 - Precision Workstation 370 DT - Dimension 4700C - Precision Workstation 380 - Dimension 5100C - XPS 600 - Dimension E510 - XPS 200 - XPS 400 - Dimension 5150 - OptiPlex 210L DT - Precision M90 - Latitude D820 - XPS M1710 - Precision Workstation 490 - Precision Workstation 690 (750 Mw Power Supply) - XPS 700 - Precision Workstation 390 - XPS 410 - Dimension E520 - Dimension E521 - Dimension C521 - Dimension 9200C - XPS 210 - Inspiron 1501 - Inspiron 1520 - Optiplex 320 MT - Optiplex 740 MT - OptiPlex 745 MT - Precision Workstation 690 (1 Kw Power Supply) - Latitude D630 - Latitude D830 - Precision M4300 - Inspiron 1721 - Inspiron 1521 - Inspiron 1420 - Vostro 1500 - Vostro 1400 - Vostro 1700 - Optiplex 755 Energy Smart MT - Vostro 1000 - Precision M6300 - Inspiron 530s - Inspiron 531 - Inspiron 531s - XPS M1730 - Latitude D531 - XPS 420 - OptiPlex 330 MT - Precision Workstation T3400 - XPS 720 - Precision M2300 - XPS M1530 - Latitude D530 - Precision Workstation T7400 - Precision Workstation T5400 - Inspiron 15 (1526) - Vostro 410 - XPS 730 - Vostro 1510 - Vostro 1710 - Studio 15 (1535) - Studio 1536 - Studio 1735 - Latitude D630 XFR - Precision Workstation R5400 - Inspiron 518 - Inspiron 519 - Vostro 2510 - Latitude E5400 - Latitude E5500 - Latitude E6400 ATG - Latitude E6500 - Precision M2400 - Precision M4400 - XPS 430 - Latitude E4300 - Precision M6400 - OptiPlex 960 DT - Vostro 220 - Vostro 420 - OptiPlex 760 DT - XPS 730X - Inspiron 15 (1545) - XPS 625 - Vostro 1320 - Vostro 1520 - Vostro 1720 - Precision Workstation T3500 - Precision Workstation T7500 - Precision Workstation T5500 - Inspiron 537s - Inspiron 537 - Inspiron 545 - Inspiron 545s - Studio 1555 - Studio 15 (1537) - Alienware M17x - Vostro 1220 - Vostro 1015 - Vostro 1014 - Inspiron 14 (1440) - Latitude E6400 - Inspiron 546s - Inspiron 546 - Studio 1737 - Inspiron 17 (1750) - Alienware M15x - Inspiron 15z (1570) - Optiplex 780 MT - Optiplex 780 USFF - Vostro 430 - Precision Workstation T1500 - Vostro 1088 - Inspiron 400 - Studio 1745 - Studio 1747 - Studio 1749 - Precision M6500 - OptiPlex 380 MT - Inspiron 580 - Inspiron 580s - Inspiron 15 (1564) - Inspiron 17 (1764) - OptiPlex XE DT - Studio XPS 16 (1645) - Studio XPS 16 (1647) - Inspiron 560 - Inspiron 560s - Vostro 230 MT - Vostro 230 ST - OptiPlex 980 DT - Vostro 3300 - Vostro 3400 - Vostro 3500 - Vostro 3700 - Latitude E6410 - Latitude E6410 ATG - Latitude E6510 - Precision M4500 - Studio 1458 - OptiPlex 580 DT - Studio 1457 - Studio 1558 - Studio 1557 - Latitude E4310 - Studio XPS 7100 - Latitude E5510 - Latitude E5410 - Inspiron 13R (N3010) - Inspiron 14R (N4010) - Inspiron 15R (N5010) - Inspiron 17R (N7010) - XPS 14 (L401X) - XPS 15 (L501X) - XPS 17 (L701X) - Inspiron 570 - Inspiron 1546 - Studio 1569 - Alienware M17x R3 - XPS 17 (L702X) - Latitude E6420 ATG - OptiPlex 990 DT - Inspiron 15R (N5110) - Inspiron 17R (N7110) - Latitude E5420 - Latitude E5520 - Latitude E6320 - Latitude E6420 - Vostro 200s - Inspiron 1525 - Vostro 3450 - Vostro 3550 - Vostro 3750 - Inspiron 530 - OptiPlex 790 DT - Alienware M18x - Alienware M14x - XPS 15 (L502x) - Precision M4600 - Precision M6600 - Latitude E6420 XFR - Inspiron 620 - Latitude E6220 - OptiPlex 390 DT - Vostro 260s - Inspiron 620s - Precision Workstation R5500 - XPS 8300 - Latitude XT3 - Precision Workstation T1600 - Vostro 3350 - Inspiron 535 - Inspiron 535S - Vostro 470 - XPS 8500 - Inspiron 660 - Precision Workstation T1650 - Precision Workstation T5600 - Inspiron 15R (5520) - Inspiron 15R (7520) - Inspiron 17R (7720) - Latitude E5430 - Latitude E5530 - Latitude E6230 - Latitude E6330 - Latitude E6530 - OptiPlex 7010 DT - OptiPlex 9010 DT - Precision M4700 - Precision M6700 - Optiplex 9010aio - Vostro 270s - XPS 630 - XPS 710 - Inspiron 14 3000 Series (3421) - Inspiron 14R (5421) - Inspiron 15 (3521) - Inspiron 15R (5521) - Inspiron 17 (3721) - Inspiron 17R (5721) - Alienware M17x R4 - Inspiron 17R (5720) - Inspiron 15R (5537) - Alienware M18X R2 - Latitude 3330 - Precision Workstation R7610 - XPS 8700 - OptiPlex 9020 AIO - OptiPlex XE2 MT - OptiPlex XE2 SFF - Latitude 3540 - Inspiron 11 3000 Series (3137) - Precision Workstation T7610 - Inspiron 11 3000 Series (3135) - XPS 15 (9530) - OptiPlex 3020 SFF - Latitude E5440 - Latitude E5540 - Inspiron 11 3000 Series (3138) - Inspiron 3847 - Inspiron 3000 Series (3647) - Alienware M14X R2 - Latitude 3340 - Inspiron 15 (3537) - Inspiron 15 5000 Series (5547) - Precision M2800 - Inspiron 15 3000 Series (3542) - Inspiron 17 5000 Series (5748) - Inspiron 15 3000 Series (3541) - Inspiron 20 3000 Series (3045) - Inspiron one 20 (3048) - Inspiron 3531 - OptiPlex 9030 AIO - Inspiron 20 3000 Series (3043) - Inspiron 3000 Series (3646) - Inspiron 14 3000 Series (3442) - Inspiron 11 3000 Series (3147) - OptiPlex 7020 MT - OptiPlex 7020 SFF - Inspiron 11 3000 Series (3148) - Latitude E5250 - Alienware Alpha ASM100 - OptiPlex 3020 MT - OptiPlex 790 MT - Optiplex 760 MT - Inspiron 15 3000 Series (3543) - Latitude 3450 - Latitude 3550 - Inspiron 17 5000 Series (5749) - Studio 540s - Optiplex 7010 Mt - Inspiron 15 5000 Series (5548) - Inspiron 15 3000 Series (3551) - Latitude 3150 - Inspiron 5758 - Latitude 3160 - Alienware 14 - Alienware 18 - Inspiron 3655 - OptiPlex 9010 MT - OptiPlex 9010 SFF - OptiPlex 7010 SFF - Optiplex 3010 MT - Optiplex 9020 SFF - Alienware 17 R3 - OptiPlex 790 SFF - Precision Workstation T3420 SFF - Precision Workstation T3620 MT - Inspiron AIO 5459 - Inspiron 15 7000 Series (7568) - Inspiron 3650 - Inspiron 3250 - Vostro 3559 - Precision Workstation T3420 - Precision 7510 - Precision 7710 - Latitude 3350 - OptiPlex 7440 AIO - OptiPlex 3240 AIO - OptiPlex 7040 Micro - OptiPlex 7040 SFF - OptiPlex 5040 SFF - OptiPlex 5040 MT - Optiplex 3046 MFF - Optiplex 3046 SFF - Optiplex 3046 MT - Alienware Aurora R5 - Alienware 15 R3 - Alienware 17 R4 - Vostro 3468 - OptiPlex 3050 MT - OptiPlex 3050 SFF - OptiPlex AIO 5250 - OptiPlex AIO 7450 - OptiPlex 5050 MFF - OptiPlex 5050 SFF - OptiPlex 5050 MT - OptiPlex 3050 MFF - OptiPlex 7050 MFF - OptiPlex 7050 SFF - OptiPlex 7050 MT - Alienware Aurora R6 - Inspiron DT 5488 - Precision 7520 - Precision Workstation T7820 - Precision Workstation T7820 XL - Precision 7720 - Precision Workstation R7920 XL - Precision Workstation R7920 - Precision Workstation T7920 XL - Precision Workstation T7920 - Precision Workstation T5820 - Precision Workstation T5820 XL - OptiPlex 5055 MT - OptiPlex 5055 SFF - Vostro 14 (3478) - Vostro 15 (3578) - Inspiron AIO 3277 - Inspiron AIO 3477 - Alienware 15 R4 - Alienware 17 R5 - Optiplex AIO 5260 - Optiplex AIO 7460 - Optiplex AIO 7760 - Inspiron AIO 5477 - OptiPlex 7060 MT - OptiPlex 7060 SFF - OptiPlex 7060 MFF - OptiPlex 5060 MT - OptiPlex 5060 SFF - OptiPlex 5060 MFF - OptiPlex 3060 MT - OptiPlex 3060 SFF - OptiPlex 3060 MFF - Optiplex XE3 MT - Optiplex XE3 SFF - Optiplex XE3 MFF - Precision Workstation T3630 - Precision Workstation 3430 SFF - Precision Workstation 3430 XL - Inspiron 5676 Gaming - Precision Workstation T3630 XL - Precision Workstation 5720 - Inspiron 3000 Series (3662) - Inspiron AIO 7777 - Inspiron AIO 3275 - Inspiron AIO 3475 - Inspiron 3280 AIO - Inspiron 3480 AIO - OptiPlex 3070 MFF - OptiPlex 3070 MT - OptiPlex 3070 SFF - OptiPlex 5070 MFF - OptiPlex 5070 MT - OptiPlex 5070 SFF - OptiPlex 7070 MFF - OptiPlex 7070 MT - OptiPlex 7070 SFF - Optiplex AIO 5270 - Optiplex AIO 7470 - Optiplex AIO 7770 - Precision 3431 SFF
Power
Operating voltage
5 V
Packaging data
Quantity
1
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Disclaimer DELL 400-AHJG internal hard drive 2.5" 1 TB Serial ATA:
Disclaimer

Actual configuration might differ from illustration