location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq t5735 Thin Client 1 GHz 3.53 lbs (1.6 kg) 2100+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq t5735 Thin Client
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NB794AA
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 12:46:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 22 Aug 2010
Product end of life date
Guarantee: HP three-year limited hardwareCertain restrictions apply. Consult the HP Customer Support Center for details.
Long product name HP Compaq t5735 Thin Client 1 GHz 3.53 lbs (1.6 kg) 2100+ :
The short editorial description of HP Compaq t5735 Thin Client 1 GHz 3.53 lbs (1.6 kg) 2100+

HP Compaq t5735 Thin Client
More>>>
HP Compaq t5735 Thin Client 1 GHz 3.53 lbs (1.6 kg) 2100+:
The official marketing text of HP Compaq t5735 Thin Client 1 GHz 3.53 lbs (1.6 kg) 2100+ as supplied by the manufacturer












Short summary description HP Compaq t5735 Thin Client 1 GHz 3.53 lbs (1.6 kg) 2100+:
This short summary of the HP Compaq t5735 Thin Client 1 GHz 3.53 lbs (1.6 kg) 2100+ data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq t5735 Thin Client, 1 GHz, AMD Sempron, 2100+, 1 GB, ICA; RDP; HP Connection Administrator; TeemTalk for Linux (terminal emulator); Citrix Desktop..., Altiris Deployment Solution, Citrix ICA, rdesktop RDP client, Terminal emulation software, HP...

Long summary description HP Compaq t5735 Thin Client 1 GHz 3.53 lbs (1.6 kg) 2100+:
This is an auto-generated long summary of HP Compaq t5735 Thin Client 1 GHz 3.53 lbs (1.6 kg) 2100+ based on the first three specs of the first five spec groups.

HP Compaq t5735 Thin Client. Processor frequency: 1 GHz, Processor family: AMD Sempron, Processor model: 2100+. Total storage capacity: 1 GB. Supported protocols: ICA; RDP; HP Connection Administrator; TeemTalk for Linux (terminal emulator); Citrix Desktop.... Bundled software: Altiris Deployment Solution, Citrix ICA, rdesktop RDP client, Terminal emulation software, HP.... Certification: UL 1950; CSA 950; TUV-GS (EN60 950); FCC Class B; CE Mark; EN55022B; VCCI, Country of origin: China

Processor
Processor frequency *
1 GHz
Processor family
AMD Sempron
Processor model
2100+
Storage
Total storage capacity *
1 GB
Network
Supported protocols
ICA; RDP; HP Connection Administrator; TeemTalk for Linux (terminal emulator); Citrix Desktop Broker for Virtual Desktop Infrastructure Citrix ICA 10.x Program Neighborhood; rdesktop client 1.5 (for RDP); HP Connection Administrator; HP Neoware TeemTalk Terminal Emulator; Citrix Desktop Broker for Virtual Desktop Infrastructure
Software
Bundled software
Altiris Deployment Solution, Citrix ICA, rdesktop RDP client, Terminal emulation software, HP ThinState for rapid deployment, other software available as add-ons.
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Certificates
Certification
UL 1950; CSA 950; TUV-GS (EN60 950); FCC Class B; CE Mark; EN55022B; VCCI
Country of origin
China
Weight & dimensions
Weight
3.53 lbs (1.6 kg)
Other features
Dimensions (WxDxH)
1.8 x 8.47 x 10.5" (45.7 x 215.1 x 266.7 mm)
Ergonomics
Safety: UL 1950, CSA 950, TÜV-GS (EN60 950) approved; RF Interference: FCC Class B, CE Mark, EN55022B, VCCI
Expansion slots
Optional Expansion Module (1 PCI and PCIe, 1 parallel, 1 serial port)
Modem type
No
Dimensions (W x D x H) with stand
1.8 x 8.47 x 10.5" (45.7 x 215.1 x 266.7 mm)
Power supply type
Worldwide auto-sensing 100-240 VAC, 50-60 Hz energy-saving automatic power-down, surge-tolerant, 50-watt power supply
Pointing device
HP PS/2 2-Button Optical Scroll Mouse
Other features
Power requirements
Worldwide auto-sensing 100-240 VAC, 50-60 Hz energy-saving automatic power-down, surge-tolerant 50 W power supply
Graphics card
Radeon X1250
Supported network protocols
USB or PS/2, VGA-type video output, local printer support
Browser supported
Debian Iceweasel (Firefox) browser
Compatible operating systems
Windows NT 4.0 Server family, Windows NT 4.0 Terminal Server Edition, Windows 2000/2003 Server families, Windows 2000/2003 Server Terminal Services, Windows 2000 Advance Server, Windows 2000 Advance Server Terminal Services, Citrix Presentation Server (up to 4.5), Citrix MetaFrame Presentation Server 3.0, Citrix Metaframe XP Presentation Server, Citrix Metaframe 1.x, VMware Virtual Desktop Infrastructure using RDP
Networking features
10/100 BaseT Fast Ethernet, twisted pair (RJ-45), TCP/IP with DNS and DHCP, Point-to-Point Protocol (PPP), Direct Connection through RS-232, Wake on LAN (WOL), PXE
Chassis type
Standard Thin Client
Size (imperial)
1.8"
I/O ports
8 USB 2.0 ports (two in front, four in rear, two in secure USB compartment), 1 VGA, 1 DVI-D, 2 PS/2, 1 serial, 1 RJ-45 and 1 optional Expansion Module with PCI or PCIe x1, including 1 parallel and second serial port
Audio included
Output: Internal amplified speaker, 1/8-inch mini, full 16-bit stereo, 44 kHz sample rate; Input: 1/8-inch mini microphone, Mic In/Headphone Out
Configuration management description
Image and BIOS manageable via Altiris Deployment Solution, HP ThinState Tools for rapid deployment, DHCP support for configuration settings
Video card features
ATI Radeon X1250 graphics with support for high-resolution monitors up to 2048 x 1536 or up to 32-bit color depth
Keyboard type
HP PS/2 Standard Keyboard
Weight (imperial)
with stand 3.5 lb
Dimension note (imperial)
With stand
Dimension note (metric)
With stand
Multimedia
1/8-inch mini microphone; Internal amplified speaker, 1/8-inch mini, full 16-bit stereo, 44-kHz sample rate.
Product dimensions (with stand, imperial)
1.8 x 8.47 x 10.5"
Product dimensions (without stand, imperial)
1.8 x 8.47 x 10"
ROM type
Flash
Video card note
32 MB reserved for graphics
UNSPSC-code
81111812
Rear ports note
4 USB 2.0; 1 VGA-in; 1 DVI-D; 2 PS/2; 1 RJ-45; 1 parallel; 1 serial
Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 12:12:56
Uk has collected 1 expert review for HP Compaq t5735 Thin Client 1 GHz 1.6 kg 2100+ and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Review comments Score
pcauthority.com.au
Updated:
2015-03-04 12:12:56
HP has been quietly but steadily building its portfolio of thin clients, upping the ante last year by acquiring Neoware and its range of Linux-based solutions. The latest Compaq t5735 aims to deliver the performance of a desktop PC but in a slimline, l...
Bottom line A solidly built thin client with a good hardware specification and features, including a classy remote management act...
67%