location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 460-BBVB tablet case 8" Cover Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
460-BBVB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
460-BBVB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4058154107362
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:17:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 460-BBVB tablet case 8" Cover Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover 8" Black
  • - Polycarbonate
  • - Stand mode
  • - Dust resistant, Scratch resistant, Shock resistant, Water resistant
  • - 15.5 oz (440 g)
Guarantee: 1 year
Long product name DELL 460-BBVB tablet case 8" Cover Black :
The short editorial description of DELL 460-BBVB tablet case 8" Cover Black

Targus SafePort Rugged Max Pro Case for Dell Venue 8 Pro 5855
More>>>
DELL 460-BBVB tablet case 8" Cover Black:
The official marketing text of DELL 460-BBVB tablet case 8" Cover Black as supplied by the manufacturer

Features & Benefits
- Mil-Spec : Meets Mil-Spec 810G and IP54 requirements.
- Ruggedized Shell : Made with hardened polycarbonate shell with shock-absorbing silicone.
- All-Around Protection : Perfect-fit silicone plugs keep out dust and other hazardous materials
- Versatile : Includes built-in stand, built-in hand strap and a shoulder strap for multiple viewing and carrying options.
- Compatibility : Designed for the Dell Venue 8 Pro Model 5855
- Functionality : Meets Mil-Spec; Silicone plugs over audio and power ports; Includes built-in stand, built-in hand-strap and a shoulder strap.
- Material : Hardened polycarbonate shell.

Overview
The SafePort Rugged Max Pro Case for Dell Venue 8 Pro 5855 is built tough to meet the military standards for protection against water, drops, dust, and extreme force. This ruggedized and form-fitting case is designed to withstand the harshest environments and offer shock-absorbing protection.

Short summary description DELL 460-BBVB tablet case 8" Cover Black:
This short summary of the DELL 460-BBVB tablet case 8" Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 460-BBVB, Cover, DELL, Venue 8 Pro 5855, 8", 15.5 oz (440 g)

Long summary description DELL 460-BBVB tablet case 8" Cover Black:
This is an auto-generated long summary of DELL 460-BBVB tablet case 8" Cover Black based on the first three specs of the first five spec groups.

DELL 460-BBVB. Case type: Cover, Brand compatibility: DELL, Compatibility: Venue 8 Pro 5855, Maximum screen size: 8", Number of stand modes: 1. Weight: 15.5 oz (440 g)

Features
Compatibility *
Venue 8 Pro 5855
Number of stand modes
1
Maximum screen size *
8"
Case type *
Cover
Material *
Polycarbonate
Product main color *
Black
Brand compatibility *
DELL
Stand mode *
Yes
Protection features
Dust resistant, Scratch resistant, Shock resistant, Water resistant
Features
International Protection (IP) code
IP54
Weight & dimensions
Width
7.48" (190 mm)
Depth
1.5" (38 mm)
Height
11.7" (296 mm)
Weight
15.5 oz (440 g)
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL 460-BBVB tablet case 8" Cover Black:
Disclaimer

Actual configuration might differ from illustration