location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit LR8 S1 W Freestanding 339 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LR8 S1 W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
853921911800 show
Show alternative article codes used in the online market place
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:34:05
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Indesit 853921911800 user manual (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DAILY REFERENCE GUIDE (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Indesit LR8 S1 W Freestanding 339 L White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Freestanding 339 L
  • - 228 L LED Fridge interior light
  • - 111 L Bottom-placed 4* 5 kg/24h
  • - 309 kWh 38 dB
More>>>
Short summary description Indesit LR8 S1 W Freestanding 339 L White:
This short summary of the Indesit LR8 S1 W Freestanding 339 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit LR8 S1 W, 339 L, N-T, 38 dB, 5 kg/24h, White

Long summary description Indesit LR8 S1 W Freestanding 339 L White:
This is an auto-generated long summary of Indesit LR8 S1 W Freestanding 339 L White based on the first three specs of the first five spec groups.

Indesit LR8 S1 W. Total net capacity: 339 L, Climate class: N-T, Noise level: 38 dB. Fridge net capacity: 228 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 111 L, Freezing capacity: 5 kg/24h. Annual energy consumption: 309 kWh. Product color: White

Design
Appliance placement *
Freestanding
Product color *
White
Reversible doors
Yes
Child lock
No
Built-in display *
No
Shelves material
Tempered glass
Performance
Total net capacity *
339 L
Total gross capacity
339 L
Climate class *
N-T
Noise level *
38 dB
Fridge
Fridge net capacity *
228 L
Fridge gross capacity
228 L
Fridge interior light
Yes
Lamp type
LED
Automatic defrost (fridge)
Yes
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
1
Fridge door balconies
3
Egg balcony
Yes
Bottle rack
No
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
111 L
Freezer gross capacity
111 L
Freezing capacity *
5 kg/24h
Freezer
Storage time during power failure *
24 h
Star rating *
4*
Automatic defrost (freezer)
No
Fast freeze function *
No
Ice cube tray
Yes
Fresh zone
Fresh zone compartment *
No
Ergonomics
Door open alarm
No
Temperature alarm
No
Adjustable feet
Yes
Cord length
78.7" (2 m)
Power
Energy efficiency class (old)
A+
Annual energy consumption *
309 kWh
Connected load
150 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Weight & dimensions
Width *
23.4" (595 mm)
Depth *
25.8" (655 mm)
Height *
74.2" (1885 mm)
Weight *
152.1 lbs (69 kg)
Packaging data
Package width
25.2" (640 mm)
Package depth
28.7" (730 mm)
Package height
76.6" (1945 mm)
Package weight
158.7 lbs (72 kg)
Brand Image Article code product Stock Price from
Indesit LR8 S1 W B fridge-freezer Freestanding 339 L White Indesit LR8 S1 W B fridge-freezer Freestanding 339 L White
(show image)
LR8 S1 W B LR8 S1 W B 0.00
(excl. VAT)
0 (incl. VAT)
Indesit LR8 S1 S Freestanding 339 L Silver Indesit LR8 S1 S Freestanding 339 L Silver
(show image)
853921911060 LR8 S1 S 0.00
(excl. VAT)
0 (incl. VAT)
Indesit LR7 S2 W fridge-freezer Freestanding 307 L White Indesit LR7 S2 W fridge-freezer Freestanding 307 L White
(show image)
LR7 S2 W LR7 S2 W 0.00
(excl. VAT)
0 (incl. VAT)
Indesit LR7 S1 S fridge-freezer Freestanding 307 L Silver Indesit LR7 S1 S fridge-freezer Freestanding 307 L Silver
(show image)
LR7 S1 S LR7 S1 S 0.00
(excl. VAT)
0 (incl. VAT)
Indesit LR7 S1 W fridge-freezer Freestanding 307 L White Indesit LR7 S1 W fridge-freezer Freestanding 307 L White
(show image)
LR7 S1 W LR7 S1 W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)